TE Connectivity PCB Headers 640445-8

Description
TE Connectivity 640445-8 Pin Header
Request a Quote Datasheet
Description
TE Connectivity 640445-8 Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 1361673 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1361673
PCB Headers 1361673
TE Connectivity 640445-8 Pin Header

TE Connectivity 640445-8 Pin Header

Supplier's Site
PCB Headers - 1789603P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1789603P
PCB Headers 1789603P
TE Connectivity 640445-8 Pin Header

TE Connectivity 640445-8 Pin Header

Supplier's Site
Singapore, Singapore
Electronic Connector
316-640445-8
Electronic Connector 316-640445-8
(640445-8) 08P MTA156 HDR ASSY FL/STR SN Product overview: 640445-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640445-8 can be used for catalog matching and distributor lookup.

(640445-8) 08P MTA156 HDR ASSY FL/STR SN Product overview: 640445-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640445-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 640445-8 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
640445-8
Connectors 640445-8
08P MTA156 HDR ASSY FL/STR SN

08P MTA156 HDR ASSY FL/STR SN

Buy Now
Headers, Male Pins - A1974-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A1974-ND
Headers, Male Pins A1974-ND
"Connector Header Through Hole 8 position 0.156"" (3.96mm)"

"Connector Header Through Hole 8 position 0.156"" (3.96mm)"

Buy Now Datasheet
Downers Grove, IL, United States
Header
640445-8
Header 640445-8
MTA, CST-100 II, MT-6 and SL Connectors and Headers

MTA, CST-100 II, MT-6 and SL Connectors and Headers

Supplier's Site Datasheet
Rectangular Connectors - 640445-8 - 811025-640445-8 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 640445-8
811025-640445-8
Rectangular Connectors - 640445-8 811025-640445-8
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 811025-640445-8 Packaging: Bulk Number of Positions: 8 Mounting Style: Through Hole Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Contact Material: Copper Alloy Voltage Rating: 600VAC Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial Insulation Material: Thermoplastic, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.156" (3.96mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.125" (3.18mm) Overall Contact Length: 0.650" (16.51mm) Insulation Height: 0.425" (10.80mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.400" (10.16mm) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 811025-640445-8
Packaging: Bulk
Number of Positions: 8
Mounting Style: Through Hole
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Friction Lock
Contact Material: Copper Alloy
Voltage Rating: 600VAC
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Industrial
Insulation Material: Thermoplastic, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.156" (3.96mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Shrouding: Shrouded - 1 Wall
Contact Length - Post: 0.125" (3.18mm)
Overall Contact Length: 0.650" (16.51mm)
Insulation Height: 0.425" (10.80mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.400" (10.16mm)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge

Buy Now
Connector, MTA-156; Male; 8; Copper Alloy; 7; 600; 0.156 in.; Polyester; White - 70083695 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, MTA-156; Male; 8; Copper Alloy; 7; 600; 0.156 in.; Polyester; White
70083695
Connector, MTA-156; Male; 8; Copper Alloy; 7; 600; 0.156 in.; Polyester; White 70083695
Connector, Receptacle Mating, Wire-To-Board Application, Nylon Housing Discrete wire to board — 2-piece interconnection. Insulation displacement wire termination. Housing: Polyester UL94V-0 rated, natural color. Posts: Tin-plated copper alloy. Copper alloy contact material

Connector, Receptacle Mating, Wire-To-Board Application, Nylon Housing
Discrete wire to board — 2-piece interconnection. Insulation displacement wire termination. Housing: Polyester UL94V-0 rated, natural color. Posts: Tin-plated copper alloy.
Copper alloy contact material

Supplier's Site
Wire-Board Connector Header 8 Position, 3.96Mm; Connector Systems Amp - Te Connectivity - 90F5348 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 8 Position, 3.96Mm; Connector Systems Amp - Te Connectivity
90F5348
Wire-Board Connector Header 8 Position, 3.96Mm; Connector Systems Amp - Te Connectivity 90F5348
WIRE-BOARD CONNECTOR HEADER 8 POSITION, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-156 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 8 POSITION, 3.96MM; Connector Systems:Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:8Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-156 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. DigiKey Richardson RFPD Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1361673 1789603P 316-640445-8 640445-8 A1974-ND 640445-8 811025-640445-8 70083695 90F5348
Product Name PCB Headers PCB Headers Electronic Connector Connectors Headers, Male Pins Header Rectangular Connectors - 640445-8 Connector, MTA-156; Male; 8; Copper Alloy; 7; 600; 0.156 in.; Polyester; White Wire-Board Connector Header 8 Position, 3.96Mm; Connector Systems Amp - Te Connectivity
Connector Type Wire to Board Connector Header Connector; Header Header Connector Rectangular Connectors, Heavy Duty Wire to Board Connector Wire to Board Connector
Geometry Straight; Straight Straight Straight
Termination Solder Through-Hole Solder Solder Through Hole Straight
Mounting Through hole Through Hole PCB Through Hole PCB Mount
Voltage Rating 600 volts 250 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data