TE Connectivity Terminals 640905-1

Description
RECEPT,PIDG FASTON 16-14 250
Request a Quote Datasheet
Description
RECEPT,PIDG FASTON 16-14 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 640905-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminals
640905-1
Terminals 640905-1
RECEPT,PIDG FASTON 16-14 250

RECEPT,PIDG FASTON 16-14 250

Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: Radial - 4 Leads Product Status: Obsolete Terminal Type: Gull Wing Gender: Receptacle Tab Width: 0.110" (2.79mm) Tab Thickness: 0.019" (0.50mm) Tab Length: 0.305" (7.75mm) Length - Overall: 0.827" (21.00mm) Termination: Solder

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: Radial - 4 Leads
Product Status: Obsolete
Terminal Type: Gull Wing
Gender: Receptacle
Tab Width: 0.110" (2.79mm)
Tab Thickness: 0.019" (0.50mm)
Tab Length: 0.305" (7.75mm)
Length - Overall: 0.827" (21.00mm)
Termination: Solder

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A0904-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A0904-ND
Quick Connects, Quick Disconnect Connectors A0904-ND
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Singapore, Singapore
300V Electronic Connector
392-640905-1
300V Electronic Connector 392-640905-1
PIDG Terminal, Brass/Tin, 14-16AWG, Blue, 300V, Female Receptacle Product overview: 640905-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-640905-1 can be used for catalog matching and distributor lookup.

PIDG Terminal, Brass/Tin, 14-16AWG, Blue, 300V, Female Receptacle Product overview: 640905-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-640905-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - 640905-1 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
640905-1
Quick Connects, Quick Disconnect Connectors 640905-1
CONN QC RCPT 14-16AWG 0.250

CONN QC RCPT 14-16AWG 0.250

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
640905-1
Terminals 640905-1
Terminals PIDG RECPT 16-14 AWG blue

Terminals PIDG RECPT 16-14 AWG blue

Buy Now Datasheet
Terminal, Female Disconnect, 6.35Mm Blue; Product Range Amp - Te Connectivity - 97F9934 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 6.35Mm Blue; Product Range Amp - Te Connectivity
97F9934
Terminal, Female Disconnect, 6.35Mm Blue; Product Range Amp - Te Connectivity 97F9934
TERMINAL, FEMALE DISCONNECT, 6.35MM BLUE; Product Range:PIDG FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Tab Width:0.25" RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 6.35MM BLUE; Product Range:PIDG FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Tab Width:0.25" RoHS Compliant: Yes

Supplier's Site Datasheet
Male Disconnect, 0.25
Chicago, IL, United States
Male Disconnect, 0.25", 16-14Awg; Product Range Amp - Te Connectivity
26H7906
Male Disconnect, 0.25", 16-14Awg; Product Range Amp - Te Connectivity 26H7906
MALE DISCONNECT, 0.25", 16-14AWG; Product Range:PIDG FASTON Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

MALE DISCONNECT, 0.25", 16-14AWG; Product Range:PIDG FASTON Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Quick Disconnect Terminal, Female Quick Disconnect, Pidg Faston 250 Series, 0.25
Chicago, IL, United States
Quick Disconnect Terminal, Female Quick Disconnect, Pidg Faston 250 Series, 0.25" X 0.032" Rohs Compliant Amp - Te Connectivity
06WX0462
Quick Disconnect Terminal, Female Quick Disconnect, Pidg Faston 250 Series, 0.25" X 0.032" Rohs Compliant Amp - Te Connectivity 06WX0462
Quick Disconnect Terminal, Female Quick Disconnect, PIDG FASTON 250 Series, 0.25" x 0.032" RoHS Compliant: Yes

Quick Disconnect Terminal, Female Quick Disconnect, PIDG FASTON 250 Series, 0.25" x 0.032" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 640905-1 A0904-ND 392-640905-1 640905-1 640905-1 97F9934 06WX0462
Product Name Terminals Connectors,Interconnects Quick Connects, Quick Disconnect Connectors 300V Electronic Connector Quick Connects, Quick Disconnect Connectors Terminals Terminal, Female Disconnect, 6.35Mm Blue; Product Range Amp - Te Connectivity Quick Disconnect Terminal, Female Quick Disconnect, Pidg Faston 250 Series, 0.25" X 0.032" Rohs Compliant Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Termination Solder Receptacle Crimp Crimp
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 14 to 16 AWG 14 to 16 AWG 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 180 Housing, Black - 1381G1-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
3 suppliers