TE Connectivity Quick Connects, Quick Disconnect Connectors 640919-1

Description
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A0910-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A0910-ND
Quick Connects, Quick Disconnect Connectors A0910-ND
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"

"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
640919-1
Terminals 640919-1
Terminals PIDG RECPT 16-14 AWG blue

Terminals PIDG RECPT 16-14 AWG blue

Buy Now Datasheet
Quick Disconnect Terminal 14-16AWG F 20.83mm 5.84mm Tin Loose Piece - 792-640919-1 - Utmel Electronic Limited
Hong Kong, China
Quick Disconnect Terminal 14-16AWG F 20.83mm 5.84mm Tin Loose Piece
792-640919-1
Quick Disconnect Terminal 14-16AWG F 20.83mm 5.84mm Tin Loose Piece 792-640919-1
Quick Disconnect Terminal 14-16AWG F 20.83mm 5.84mm Tin Loose Piece

Quick Disconnect Terminal 14-16AWG F 20.83mm 5.84mm Tin Loose Piece

Supplier's Site
Female Disconnect, 4.75Mm, 16-14Awg, Blue; Product Range Amp - Te Connectivity - 26Y5279 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, 16-14Awg, Blue; Product Range Amp - Te Connectivity
26Y5279
Female Disconnect, 4.75Mm, 16-14Awg, Blue; Product Range Amp - Te Connectivity 26Y5279
FEMALE DISCONNECT, 4.75MM, 16-14AWG, BLUE; Product Range:PIDG FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 4.75MM, 16-14AWG, BLUE; Product Range:PIDG FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site
Recept,pidg Faston 16-14 187 Rohs Compliant Amp - Te Connectivity - 77AC0201 - Newark, An Avnet Company
Chicago, IL, United States
Recept,pidg Faston 16-14 187 Rohs Compliant Amp - Te Connectivity
77AC0201
Recept,pidg Faston 16-14 187 Rohs Compliant Amp - Te Connectivity 77AC0201
RECEPT,PIDG FASTON 16-14 187 ROHS COMPLIANT: YES

RECEPT,PIDG FASTON 16-14 187 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A0910-ND 640919-1 792-640919-1 26Y5279 77AC0201
Product Name Quick Connects, Quick Disconnect Connectors Terminals Quick Disconnect Terminal 14-16AWG F 20.83mm 5.84mm Tin Loose Piece Female Disconnect, 4.75Mm, 16-14Awg, Blue; Product Range Amp - Te Connectivity Recept,pidg Faston 16-14 187 Rohs Compliant Amp - Te Connectivity
Gender Female / Jack Female / Jack
Mounting Free Hanging (In-Line) Free Hanging
Contact Size (AWG) 14 to 16 AWG 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products