TE Connectivity Quick Connects, Quick Disconnect Connectors 640903-2

Description
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A0903CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A0903CT-ND
Quick Connects, Quick Disconnect Connectors A0903CT-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A0903TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A0903TR-ND
Quick Connects, Quick Disconnect Connectors A0903TR-ND
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"

"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333680-640903-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333680-640903-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333680-640903-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333680-640903-2 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Reel - TR Color: Red Termination: Crimp Contact Finish: Tin Wire Gauge: 18-22 AWG Contact Material: Brass Gender: Female Standard Package: 4,000 Mounting: Free Hanging (In-Line) Terminal Type: Standard Length - Overall: 0.900" (22.86mm) Insulation: Non-Mating End Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.305" (7.75mm) Insulation Diameter: 0.140" (3.56mm) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 640903-2-ND,2266-640 903-2TR,6409032,A279 60-ND,-640903-2-CSI, A27960,-640903-2-SI, A0903CT,A0903TR Base Product Number: 640903 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333680-640903-2
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Reel - TR
Color: Red
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 18-22 AWG
Contact Material: Brass
Gender: Female
Standard Package: 4,000
Mounting: Free Hanging (In-Line)
Terminal Type: Standard
Length - Overall: 0.900" (22.86mm)
Insulation: Non-Mating End Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.305" (7.75mm)
Insulation Diameter: 0.140" (3.56mm)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 640903-2-ND,2266-640903-2TR,6409032,A27960-ND,-640903-2-CSI,A27960,-640903-2-SI,A0903CT,A0903TR
Base Product Number: 640903
RoHS Status: RoHS Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
640903-2
Terminals 640903-2
Terminals RECPT PIDG 22-18 250

Terminals RECPT PIDG 22-18 250

Buy Now Datasheet
Terminal, Female Disconnect, 6.35Mm, Red; Product Range Amp - Te Connectivity - 83H3538 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 6.35Mm, Red; Product Range Amp - Te Connectivity
83H3538
Terminal, Female Disconnect, 6.35Mm, Red; Product Range Amp - Te Connectivity 83H3538
TERMINAL, FEMALE DISCONNECT, 6.35MM, RED; Product Range:PIDG FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 6.35MM, RED; Product Range:PIDG FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Female Disconnect, 6.35Mm, Red; Product Range Amp - Te Connectivity - 27X7169 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 6.35Mm, Red; Product Range Amp - Te Connectivity
27X7169
Terminal, Female Disconnect, 6.35Mm, Red; Product Range Amp - Te Connectivity 27X7169
TERMINAL, FEMALE DISCONNECT, 6.35MM, RED; Product Range:PIDG FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 6.35MM, RED; Product Range:PIDG FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A0903CT-ND 1333680-640903-2 640903-2 83H3538
Product Name Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Terminals Terminal, Female Disconnect, 6.35Mm, Red; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 18 to 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® PP120 Silver Plated Wire Contacts #1/0 Cable - 1323G2 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers