TE Connectivity Quick Connects, Quick Disconnect Connectors 641321-1

Description
"0.187"" (4.75mm) Quick Connect Female 24-26 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 24-26 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27940-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27940-ND
Quick Connects, Quick Disconnect Connectors A27940-ND
"0.187"" (4.75mm) Quick Connect Female 24-26 AWG Crimp Connector Non-Mating End Insulated"

"0.187"" (4.75mm) Quick Connect Female 24-26 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Female Disconnect, 0.187In, Crimp Yellow; Product Range Amp - Te Connectivity - 26R1554 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 0.187In, Crimp Yellow; Product Range Amp - Te Connectivity
26R1554
Female Disconnect, 0.187In, Crimp Yellow; Product Range Amp - Te Connectivity 26R1554
FEMALE DISCONNECT, 0.187IN, CRIMP YELLOW; Product Range:Diamond Grip FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:24AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 0.187IN, CRIMP YELLOW; Product Range:Diamond Grip FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Female Disconnect, 4.75Mm, 24-26Awg, Ylw Rohs Compliant Amp - Te Connectivity - 75AJ1984 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 4.75Mm, 24-26Awg, Ylw Rohs Compliant Amp - Te Connectivity
75AJ1984
Female Disconnect, 4.75Mm, 24-26Awg, Ylw Rohs Compliant Amp - Te Connectivity 75AJ1984
FEMALE DISCONNECT, 4.75MM, 24-26AWG, YLW ROHS COMPLIANT: YES

FEMALE DISCONNECT, 4.75MM, 24-26AWG, YLW ROHS COMPLIANT: YES

Supplier's Site
Te Connectivity - 62W5511 - Newark, An Avnet Company
Chicago, IL, United States
Te Connectivity
62W5511
Te Connectivity 62W5511
Te Connectivity

Te Connectivity

Supplier's Site
Sheung Wan, Hong Kong
Terminals
641321-1
Terminals 641321-1
Terminals FASTON YEL .187X.02

Terminals FASTON YEL .187X.02

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27940-ND 26R1554 75AJ1984 641321-1
Product Name Quick Connects, Quick Disconnect Connectors Female Disconnect, 0.187In, Crimp Yellow; Product Range Amp - Te Connectivity Female Disconnect, 4.75Mm, 24-26Awg, Ylw Rohs Compliant Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 24 to 26 AWG 24 AWG
Unlock Full Specs
to access all available technical data