TE Connectivity Terminals 640925-2

Description
RECEPT,PIDG FASTON 22-18 110
Request a Quote Datasheet
Description
RECEPT,PIDG FASTON 22-18 110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 640925-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminals
640925-2
Terminals 640925-2
RECEPT,PIDG FASTON 22-18 110

RECEPT,PIDG FASTON 22-18 110

Buy Now
Quick Connects, Quick Disconnect Connectors - A09051CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A09051CT-ND
Quick Connects, Quick Disconnect Connectors A09051CT-ND
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"

"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A09051TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A09051TR-ND
Quick Connects, Quick Disconnect Connectors A09051TR-ND
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"

"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Terminal, Female Disconnect, 0.11In, Red; Product Range Amp - Te Connectivity - 34B996 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.11In, Red; Product Range Amp - Te Connectivity
34B996
Terminal, Female Disconnect, 0.11In, Red; Product Range Amp - Te Connectivity 34B996
TERMINAL, FEMALE DISCONNECT, 0.11IN, RED; Product Range:PIDG FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.11IN, RED; Product Range:PIDG FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.81mm; Tab Size - Imperial:0.11" x 0.032"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 640925-2 A09051CT-ND 34B996
Product Name Terminals Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect, 0.11In, Red; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data