"Connector Header Through Hole 2 position 0.165"" (4.20mm)"
HEADER ASSEMBLY, PIN, 2 POSITION, VERTICAL, BRICK RED
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A14200-ND | 77AC0150 | 70084894 |
| Product Name | Headers, Male Pins | 02P Mr Hdr Assy Amp - Te Connectivity | HEADER ASSEMBLY, PIN, 2 POSITION, VERTICAL, BRICK RED |
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole | PCB | |
| Voltage Rating | 250 volts | 250 volts |