TE Connectivity Headers, Male Pins 640502-1

Description
"Connector Header Through Hole 12 position 0.165"" (4.20mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 12 position 0.165"" (4.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A14210-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A14210-ND
Headers, Male Pins A14210-ND
"Connector Header Through Hole 12 position 0.165"" (4.20mm)"

"Connector Header Through Hole 12 position 0.165"" (4.20mm)"

Buy Now Datasheet
Singapore, Singapore
9A Electronic Connector
316-640502-1
9A Electronic Connector 316-640502-1
12 Pos MR Header, Wire-to-Board, 9A, Tin, Male, Red Product overview: 640502-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640502-1 can be used for catalog matching and distributor lookup.

12 Pos MR Header, Wire-to-Board, 9A, Tin, Male, Red Product overview: 640502-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640502-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Plug & Socket Connector, Header, 12 Position, 4.2Mm; Connector Systems Amp - Te Connectivity - 89F2130 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 12 Position, 4.2Mm; Connector Systems Amp - Te Connectivity
89F2130
Plug & Socket Connector, Header, 12 Position, 4.2Mm; Connector Systems Amp - Te Connectivity 89F2130
PLUG & SOCKET CONNECTOR, HEADER, 12 POSITION, 4.2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:4.2mm; No. of Rows:3Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:MR Series RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 12 POSITION, 4.2MM; Connector Systems:Wire-to-Board; Pitch Spacing:4.2mm; No. of Rows:3Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Product Range:MR Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A14210-ND 316-640502-1 89F2130
Product Name Headers, Male Pins 9A Electronic Connector Plug & Socket Connector, Header, 12 Position, 4.2Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Voltage Rating 250 volts 250 volts
Current Rating 6.0 amps 9.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1519-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Backplane Connector Housings - 100746-1-ND - DigiKey
Specs
Connector Type Housing for Female Sockets
Mounting Through Hole, Right Angle
Number of Contacts 6 #
View Details
3 suppliers
PCB Connectors - NCK-FL2G-S-04 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Micro DRP Series Strip Connectors - Dual Row Vertical SMT - Type VV -  - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector; Wire to Board Connector
Termination Through Hole
Mounting PC Mount
View Details