DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
750
800
850
900
950
1000
1010
1020
1030
1040
1050
1060
1062
1063
1064
1065
1066
1067
1068
1069
1070
1071
1072
1073
1074
1080
1090
1100
1110
1120
1130
1150
1200
1250
1300
1350
1400
1500
2000
2212
| Product Name | Notes |
|---|---|
| "0.110"" (2.79mm) Quick Connect Female 22-26 AWG Crimp Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female and Male 18-22 AWG Crimp Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Male Solder Connector Non-Insulated" | |
| "0.248"" (6.30mm) Quick Connect Male Solder Connector Non-Mating End Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated" | |
| "0.312"" (7.92mm) Quick Connect Female 10-14 AWG Crimp Connector Non-Insulated" | |
| "0.312"" (7.92mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated" | |
| "10 Rectangular Connectors - Housings Plug Blue 0.100"" (2.54mm)" | |
| "10 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)" | |
| "12 Rectangular Connectors - Housings Plug Black 0.100"" (2.54mm)" | |
| "4 Rectangular Connectors - Housings Plug Black 0.118"" (3.00mm)" | |
| "4 Rectangular Connectors - Housings Receptacle Black 0.236"" (6.00mm)" | |
| "8 Rectangular Connectors - Housings Plug Black 0.100"" (2.54mm)" | |
| "ASSY,12P PLUG ""D"" KEY, W/O CPA" | |
| "Connector Header Through Hole, Right Angle 6 position 0.098"" (2.50mm)" | |
| "PC Pin Terminal Connector Through Hole Gold 0.050"" (1.27mm) Dia" | |
| 10P PLUG ASSY A KEY -W/ CPA | |
| 15 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 2 Position Circular Connector Plug, Female Sockets Solder Cup | |
| 2 Position Circular Connector Plug, Male Pins Solder Cup | |
| 2 Position Terminal Block Jumper | |
| 250 FASTON TAB SPBR | |
| 250 FASTON TAB TPBR | |
| 26 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 3 Position Circular Connector Plug, Female Sockets Solder Cup | |
| 3 Position Circular Connector Plug, Male Pins Solder Cup | |
| 4 Position Circular Connector Plug, Female Sockets Solder Cup | |
| 4 Position Circular Connector Plug, Male Pins Solder Cup | |
| 44 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 5 Position Circular Connector Plug, Female Sockets Solder Cup | |
| 62 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| 78 Position D-Sub, High Density Receptacle, Female Sockets Connector | |
| Banana Jack Connector Standard Banana Crimp or Solder Black, Red | |
| Banana Jack Connector Standard Banana Crimp or Solder Black | |
| Banana Jack Connector Standard Banana Crimp or Solder Red | |
| Banana Jack Connector Standard Banana Turret Black | |
| Banana Jack Connector Standard Banana Turret Red | |
| Banana Plug Connector Standard Banana Crimp or Solder Black, Red | |
| Banana Plug Connector Standard Banana Crimp or Solder Black | |
| Banana Plug Connector Standard Banana Crimp or Solder Red | |
| CAT 1 20 POS. CAP ASS'Y W-T-W | |
| CONN PIN 14-18AWG CRIMP TIN | |
| Connector Plug, Sealing For Junior Power Timer Series | |
| CONTACT,FEMALE,0.64M M,SN,18-20 | |
| CONTACT,FEMALE,0.64M M,SN,22 | |
| FASTON .250 (6.35 MM) PCB TAB TP | |
| MAG-MATE 125 TAB TPBR | |
| PCF 10.00/02/180 3.5SN BL BX | |
| PCF 10.00/04/180 3.5SN BL BX | |
| PCF 5.00/03/180 3.5SN BL BX | |
| PCF 5.00/08/180 3.5SN BL BX | |
| PCF CROSSLINK 5MM PITCH | |
| Pin Contact Gold 14-18 AWG Crimp Stamped | |
| Pin Contact Tin 14-18 AWG Crimp Stamped | |
| Quick Connect Connector | |
| RECEPT,1.5MM,TIN 14-16AWG RD=1 | |
| Ring Terminal Connector 8 Stud Circular 14-18 AWG Crimp | |
| Ring Terminal Connector Circular 10-12 AWG Crimp | |
| Socket Contact Tin 18-20 AWG Crimp Stamped, Lubricated | |
| Socket Contact Tin 18-20 AWG Crimp | |
| Terminal Connector Male, Pin (Plug) 14-18 AWG Crimp Tin | |
| Terminal Ground Clip Connector Crimp 14-18 AWG | |
| Terminal Magnetic Connector 187 17-19 AWG Quick Connect | |
| Terminal Magnetic Connector 187 22-24 AWG PCB Post | |
| Terminal Magnetic Connector 187 25-27 AWG Crimp | |
| Terminal Magnetic Connector 187 28-30 AWG PCB Post | |
| Terminal Magnetic Connector 30-32 AWG IDC | |
| Terminal Magnetic Connector 300 23-27 AWG Pin | |
| Terminal Magnetic Connector 300 23-27 AWG Quick Connect | |
| Terminal Magnetic Connector 300 24-27 AWG IDC | |
| Terminal Magnetic Connector 300 24-27 AWG Tab, Twisted | |
| Terminal Magnetic Connector 300 27-30 AWG IDC | |
| Terminal Magnetic Connector 300 28-31 AWG Pin | |
| Terminal Magnetic Connector 300 31 AWG Tab | |
| Terminal Magnetic Connector 500 13-14 AWG Quick Connect | |
| Terminal Magnetic Connector 500 15-16 AWG Quick Connect | |
| Terminal Magnetic Connector 500 20-22 AWG Quick Connect | |
| Terminal Magnetic Connector IDC | |
| Terminal Tab Receptacle Connector Crimp 14-18 AWG |
| << Prev | Next >> |