8 Pos 2.54mm Solder Header, Polyester, 94V-0 Product overview: 640456-8 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 94V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 94V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640456-8 can be used for catalog matching and distributor lookup.
TE Connectivity 640456-8 Pin Header
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
Manufacturer: TE Connectivity
Win Source Part Number: 849867-640456-8
Series: MTA-100
Features: Connector Header position
Package: Bulk
Family Name: 640456
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A1924, -640456-8-SI, -403592280-CSI-ND, -640456-8-CSI, -403592280-CSI, -403592280-SI, 6404568, -403592280-LSI, -403592280-SI-ND
08P MTA100 HDR ASSY F/L SQ STR
1x8P 8P 1 2.54mm 8 Copper Alloy Plugin,P=2.54mm Wire To Board / Wire To Wire Connector ROHS
WIRE-BOARD CONNECTOR HEADER 8 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
AMP Friction Back Header
Discrete wire to board — 2-piece interconnection. Insulation displacement wire termination. MTA Post Headers: 0.100" Centers. Insulation: Polyester. UL94V-0 rated. Natural color. Posts: Tin-plated copper alloy. Meets the material requirements to Table 23.1 of UL 1410 Standards for Television Receiver and Video Products (Wire-to-post connectors only). UL Recognized File No. E 28476. CSA Certified File No. LR17189.
Copper alloy contact, polyester housing, copper alloy solder tail
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Win Source Electronics | Heilind Electronics, Inc. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-640456-8 | 1320428 | A1924-ND | 849867-640456-8 | 640456-8 | 640456-8 | 90F5631 | 70083648 |
| Product Name | 94V Electronic Connector | PCB Headers | Headers, Male Pins | Rectangular Connectors - 640456-8 | Connectors Crimp Housings, Series Mating PCB Headers | Connectors >> Wire To Board / Wire To Wire Connector | Wire-Board Connector Header 8 Position, 2.54Mm; Connector Systems Amp - Te Connectivity | Header, Friction Lock; MTA-100; 8; 250 VAC; Polyester; Tin; Copper Alloy; Tin |
| Connector Type | Wire to Board Connector | Header Connector; Header | Rectangular Connectors, Heavy Duty | Wire to Board Connector; Wire to Wire Connector | Wire to Board Connector | |||
| Geometry | Straight; Straight | Straight | ||||||
| Termination | Solder | Through Hole Straight | Solder | |||||
| Mounting | Through hole | Through Hole | PC Mount |