"Connector Header Through Hole 4 position 0.165"" (4.20mm)"
HEADER ASSEMBLY, PIN, 4 POSITION, VERTICAL, BRICK RED
PLUG & SOCKET CONNECTOR, HEADER, 4 POSITION, 4.2MM; Product Range:MR Series; No. of Contacts:4Contacts; Gender:Header; Pitch Spacing:4.2mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; Connector Mounting:PCB Mount RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A14204-ND | 70084897 | 89F2127 |
| Product Name | Headers, Male Pins | HEADER ASSEMBLY, PIN, 4 POSITION, VERTICAL, BRICK RED | Plug & Socket Connector, Header, 4 Position, 4.2Mm; Product Range Amp - Te Connectivity |
| Connector Type | Header Connector; Header | ||
| Mounting | Through Hole | PCB | PCB Mount |
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 6.0 amps | 9.0 amps |