TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Accessories 640550-7

Description
Win Source Part Number: 1380994-640550-7 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Accessories Series: MTA-100 Number of Positions: 7 Features: Closed End Package: Bulk Accessory Type: Cap (Cover), Dust For Use With/Related Products: MTA-100 Series Standard Package: 2,000 pcs ECCN: EAR99 Fake Threat In the Open Market: 47 pct. REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity Base Product Number: 640550 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380994-640550-7 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Accessories Series: MTA-100 Number of Positions: 7 Features: Closed End Package: Bulk Accessory Type: Cap (Cover), Dust For Use With/Related Products: MTA-100 Series Standard Package: 2,000 pcs ECCN: EAR99 Fake Threat In the Open Market: 47 pct. REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity Base Product Number: 640550 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Accessories - 1380994-640550-7 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Accessories
1380994-640550-7
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Accessories 1380994-640550-7
Win Source Part Number: 1380994-640550-7 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Accessories Series: MTA-100 Number of Positions: 7 Features: Closed End Package: Bulk Accessory Type: Cap (Cover), Dust For Use With/Related Products: MTA-100 Series Standard Package: 2,000 pcs ECCN: EAR99 Fake Threat In the Open Market: 47 pct. REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity Base Product Number: 640550 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380994-640550-7
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Accessories
Series: MTA-100
Number of Positions: 7
Features: Closed End
Package: Bulk
Accessory Type: Cap (Cover), Dust
For Use With/Related Products: MTA-100 Series
Standard Package: 2,000 pcs
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Mfr: TE Connectivity
Base Product Number: 640550
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Rectangular Connector Accessories - A19255-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A19255-ND
Rectangular Connector Accessories A19255-ND
Connector Cap (Cover), Dust For MTA-100 Series

Connector Cap (Cover), Dust For MTA-100 Series

Buy Now Datasheet
07P Mta100 Cover Rohs Compliant Amp - Te Connectivity - 77AC0166 - Newark, An Avnet Company
Chicago, IL, United States
07P Mta100 Cover Rohs Compliant Amp - Te Connectivity
77AC0166
07P Mta100 Cover Rohs Compliant Amp - Te Connectivity 77AC0166
07P MTA100 COVER ROHS COMPLIANT: YES

07P MTA100 COVER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1380994-640550-7 A19255-ND 77AC0166
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Accessories Rectangular Connector Accessories 07P Mta100 Cover Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Blue - 1327G8-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details