TE Connectivity Connectors, Interconnects - Rectangular Connectors - Accessories 640550-3

Description
Win Source Part Number: 1169098-640550-3 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: MTA-100 Number of Positions: 3 Features: Closed End Package: Bulk Accessory Type: Cap (Cover), Dust For Use With/Related Products: MTA-100 Series Standard Package: 1 Alternative Parts (Cross-Reference): 640550-3.; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: EPU 00072006,-640550-3-S I,6405503,A19251 Base Product Number: 640550
Request a Quote Datasheet
Description
Win Source Part Number: 1169098-640550-3 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: MTA-100 Number of Positions: 3 Features: Closed End Package: Bulk Accessory Type: Cap (Cover), Dust For Use With/Related Products: MTA-100 Series Standard Package: 1 Alternative Parts (Cross-Reference): 640550-3.; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: EPU 00072006,-640550-3-S I,6405503,A19251 Base Product Number: 640550
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Accessories - 1169098-640550-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Accessories
1169098-640550-3
Connectors, Interconnects - Rectangular Connectors - Accessories 1169098-640550-3
Win Source Part Number: 1169098-640550-3 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: MTA-100 Number of Positions: 3 Features: Closed End Package: Bulk Accessory Type: Cap (Cover), Dust For Use With/Related Products: MTA-100 Series Standard Package: 1 Alternative Parts (Cross-Reference): 640550-3.; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: EPU 00072006,-640550-3-S I,6405503,A19251 Base Product Number: 640550

Win Source Part Number: 1169098-640550-3
Category: Connectors, Interconnects>Rectangular Connectors - Accessories
Series: MTA-100
Number of Positions: 3
Features: Closed End
Package: Bulk
Accessory Type: Cap (Cover), Dust
For Use With/Related Products: MTA-100 Series
Standard Package: 1
Alternative Parts (Cross-Reference): 640550-3.;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: EPU 00072006,-640550-3-SI,6405503,A19251
Base Product Number: 640550

Buy Now Datasheet
Rectangular Connector Accessories - A19251-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A19251-ND
Rectangular Connector Accessories A19251-ND
Connector Cap (Cover), Dust For MTA-100 Series

Connector Cap (Cover), Dust For MTA-100 Series

Buy Now Datasheet
PCB Connector Accessories - 1615497 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Connector Accessories
1615497
PCB Connector Accessories 1615497
3 way MTA socket cover

3 way MTA socket cover

Supplier's Site
PCB Connector Accessories - 1320513 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Connector Accessories
1320513
PCB Connector Accessories 1320513
3 way MTA socket cover

3 way MTA socket cover

Supplier's Site
PCB Connector Accessories - 1320513P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Connector Accessories
1320513P
PCB Connector Accessories 1320513P
3 way MTA socket cover

3 way MTA socket cover

Supplier's Site
CONN DUST COVER 3POS CLOSED - 792-640550-3 - Utmel Electronic Limited
Hong Kong, China
CONN DUST COVER 3POS CLOSED
792-640550-3
CONN DUST COVER 3POS CLOSED 792-640550-3
CONN DUST COVER 3POS CLOSED

CONN DUST COVER 3POS CLOSED

Supplier's Site
03P Mta100 Cover Amp - Te Connectivity - 77AC0162 - Newark, An Avnet Company
Chicago, IL, United States
03P Mta100 Cover Amp - Te Connectivity
77AC0162
03P Mta100 Cover Amp - Te Connectivity 77AC0162
03P MTA100 COVER

03P MTA100 COVER

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1169098-640550-3 A19251-ND 1615497 792-640550-3 77AC0162
Product Name Connectors, Interconnects - Rectangular Connectors - Accessories Rectangular Connector Accessories PCB Connector Accessories CONN DUST COVER 3POS CLOSED 03P Mta100 Cover Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details