TE Connectivity Rectangular Connector Contacts 640634-3

Description
Socket Contact Tin 24 AWG IDC
Request a Quote Datasheet
Description
Socket Contact Tin 24 AWG IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A31675-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A31675-ND
Rectangular Connector Contacts A31675-ND
Socket Contact Tin 24 AWG IDC

Socket Contact Tin 24 AWG IDC

Buy Now Datasheet
Contact, Socket, 24Awg, Idc / Idt; Product Range Amp - Te Connectivity - 06M3567 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 24Awg, Idc / Idt; Product Range Amp - Te Connectivity
06M3567
Contact, Socket, 24Awg, Idc / Idt; Product Range Amp - Te Connectivity 06M3567
CONTACT, SOCKET, 24AWG, IDC / IDT; Product Range:MTA-156 Series; Contact Gender:Socket; Contact Termination Type:IDC / IDT; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:MTA-156 Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 24AWG, IDC / IDT; Product Range:MTA-156 Series; Contact Gender:Socket; Contact Termination Type:IDC / IDT; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:MTA-156 Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A31675-ND 06M3567
Product Name Rectangular Connector Contacts Contact, Socket, 24Awg, Idc / Idt; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products