"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
TE Connectivity 640454-6 Pin Header
TE Connectivity 640454-6 Pin Header
6P 2.54mm Pitch Male Header, 5A, 250V, Through Hole, Tin Product overview: 640454-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 5A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640454-6 can be used for catalog matching and distributor lookup.
WIRE-BOARD CONNECTOR HEADER 6 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
| DigiKey | Heilind Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A19433-ND | 640454-6 | 1621615 | 5355226P | 316-640454-6 | 90F4278 |
| Product Name | Headers, Male Pins | Connectors | PCB Headers | PCB Headers | Through-Hole 5A 250V Electronic Connector | Wire-Board Connector Header 6 Position, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | Wire to Board Connector | |||
| Mounting | Through Hole | Through hole | ||||
| Voltage Rating | 250 volts | 250 volts | ||||
| Number of Contacts | 6 # |