TE Connectivity Free Hanging, Panel Mount 640441-4

Description
4 Position Rectangular Receptacle Connector IDC Tin-Lead 24 AWG
Request a Quote Datasheet
Description
4 Position Rectangular Receptacle Connector IDC Tin-Lead 24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - A1902-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A1902-ND
Free Hanging, Panel Mount A1902-ND
4 Position Rectangular Receptacle Connector IDC Tin-Lead 24 AWG

4 Position Rectangular Receptacle Connector IDC Tin-Lead 24 AWG

Buy Now Datasheet
Downers Grove, IL, United States
Rectangular Connector
640441-4
Rectangular Connector 640441-4
MTA, CST-100 II, MT-6 and SL Connectors and Headers

MTA, CST-100 II, MT-6 and SL Connectors and Headers

Supplier's Site
Wire-Board Connector Receptacle, 4Pos, 2.54Mm; Idc Connector Type Amp - Te Connectivity - 90F4224 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 4Pos, 2.54Mm; Idc Connector Type Amp - Te Connectivity
90F4224
Wire-Board Connector Receptacle, 4Pos, 2.54Mm; Idc Connector Type Amp - Te Connectivity 90F4224
WIRE-BOARD CONNECTOR RECEPTACLE, 4POS, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:-; No. of Rows:-; No. of Contacts:-; Connector Mounting:Cable Mount; Contact Material:-; Contact Plating:- RoHS Compliant: No

WIRE-BOARD CONNECTOR RECEPTACLE, 4POS, 2.54MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:-; No. of Rows:-; No. of Contacts:-; Connector Mounting:Cable Mount; Contact Material:-; Contact Plating:- RoHS Compliant: No

Supplier's Site
04P Mta100 Conn Assy Wht Amp - Te Connectivity - 69H9713 - Newark, An Avnet Company
Chicago, IL, United States
04P Mta100 Conn Assy Wht Amp - Te Connectivity
69H9713
04P Mta100 Conn Assy Wht Amp - Te Connectivity 69H9713
04P MTA100 CONN ASSY WHT

04P MTA100 CONN ASSY WHT

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A1902-ND 640441-4 90F4224 69H9713
Product Name Free Hanging, Panel Mount Rectangular Connector Wire-Board Connector Receptacle, 4Pos, 2.54Mm; Idc Connector Type Amp - Te Connectivity 04P Mta100 Conn Assy Wht Amp - Te Connectivity
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle Free-Hanging Cable Mount
Contact Size (AWG) 24 AWG
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector
Unlock Full Specs
to access all available technical data