TE Connectivity Headers, Male Pins 640445-5

Description
"Connector Header Through Hole 5 position 0.156"" (3.96mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 5 position 0.156"" (3.96mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A19891-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A19891-ND
Headers, Male Pins A19891-ND
"Connector Header Through Hole 5 position 0.156"" (3.96mm)"

"Connector Header Through Hole 5 position 0.156"" (3.96mm)"

Buy Now Datasheet
Downers Grove, IL, United States
Header
640445-5
Header 640445-5
MTA, CST-100 II, MT-6 and SL Connectors and Headers

MTA, CST-100 II, MT-6 and SL Connectors and Headers

Supplier's Site Datasheet
Rectangular Connectors - 640445-5 - 1006658-640445-5 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 640445-5
1006658-640445-5
Rectangular Connectors - 640445-5 1006658-640445-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1006658-640445-5 Packaging: Bulk Number of Positions: 5 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Voltage Rating: 600VAC Current Rating: Varies by Wire Gauge Material Flammability Rating: UL94 V-0 Applications: General Purpose, Industrial Mounting: Through Hole Insulation Material: Thermoplastic, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.156" (3.96mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.125" (3.18mm) Overall Contact Length: 0.650" (16.51mm) Insulation Height: 0.425" (10.80mm) Contact Shape: Square Temperature Range - Operating: -55°C to 105°C Contact Length - Mating: 0.400" (10.16mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1006658-640445-5
Packaging: Bulk
Number of Positions: 5
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Friction Lock
Voltage Rating: 600VAC
Current Rating: Varies by Wire Gauge
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Industrial
Mounting: Through Hole
Insulation Material: Thermoplastic, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.156" (3.96mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 1 Wall
Contact Length - Post: 0.125" (3.18mm)
Overall Contact Length: 0.650" (16.51mm)
Insulation Height: 0.425" (10.80mm)
Contact Shape: Square
Temperature Range - Operating: -55°C to 105°C
Contact Length - Mating: 0.400" (10.16mm)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
7A Electronic Connector
316-640445-5
7A Electronic Connector 316-640445-5
5 Pos Wire to Board Header, 3.96mm, Solder, Thru-Hole, 7A Product overview: 640445-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640445-5 can be used for catalog matching and distributor lookup.

5 Pos Wire to Board Header, 3.96mm, Solder, Thru-Hole, 7A Product overview: 640445-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640445-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector Header 5 Position, 3.96Mm; Connector Systems Amp - Te Connectivity - 90F5345 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 5 Position, 3.96Mm; Connector Systems Amp - Te Connectivity
90F5345
Wire-Board Connector Header 5 Position, 3.96Mm; Connector Systems Amp - Te Connectivity 90F5345
WIRE-BOARD CONNECTOR HEADER 5 POSITION, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-156 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 5 POSITION, 3.96MM; Connector Systems:Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-156 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
640445-5
Connectors >> Wire To Board / Wire To Wire Connector 640445-5
1x5P 5P 1 3.96mm 5 Copper Alloy Plugin,P=3.96mm Wire To Board / Wire To Wire Connector ROHS

1x5P 5P 1 3.96mm 5 Copper Alloy Plugin,P=3.96mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet
Connector, MTA-156; Male; 5; Copper Alloy; 7; 600; 0.156 in.; Polyester; White - 70083692 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, MTA-156; Male; 5; Copper Alloy; 7; 600; 0.156 in.; Polyester; White
70083692
Connector, MTA-156; Male; 5; Copper Alloy; 7; 600; 0.156 in.; Polyester; White 70083692
Connector, Receptacle Mating, Wire-To-Board Application, Nylon Housing Discrete wire to board — 2-piece interconnection. Insulation displacement wire termination. Housing: Polyester UL94V-0 rated, natural color. Posts: Tin-plated copper alloy. Copper alloy contact material

Connector, Receptacle Mating, Wire-To-Board Application, Nylon Housing
Discrete wire to board — 2-piece interconnection. Insulation displacement wire termination. Housing: Polyester UL94V-0 rated, natural color. Posts: Tin-plated copper alloy.
Copper alloy contact material

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Allied Electronics, Inc.
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A19891-ND 640445-5 1006658-640445-5 316-640445-5 90F5345 640445-5 70083692
Product Name Headers, Male Pins Header Rectangular Connectors - 640445-5 7A Electronic Connector Wire-Board Connector Header 5 Position, 3.96Mm; Connector Systems Amp - Te Connectivity Connectors >> Wire To Board / Wire To Wire Connector Connector, MTA-156; Male; 5; Copper Alloy; 7; 600; 0.156 in.; Polyester; White
Connector Type Header Connector; Header Header Connector Rectangular Connectors, Heavy Duty Wire to Board Connector Wire to Board Connector; Wire to Wire Connector Wire to Board Connector
Mounting Through Hole PCB Through Hole PCB Mount
Voltage Rating 600 volts 250 volts 600 volts 600 volts
Number of Contacts 5 # 5 #
Category Wire to Board Connector
Unlock Full Specs
to access all available technical data