"Connector Header Through Hole, Right Angle 8 position 0.250"" (6.35mm)"
8 Pos Power Connector, 15A, 600V, Wire-to-Board, Right Angle, Through Hole Product overview: 640584-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 15A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 15A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640584-1 can be used for catalog matching and distributor lookup.
PLUG & SOCKET CONNECTOR, HEADER, 8 POSITION, 6.35MM; Connector Systems:Wire-to-Boar
08P UMNL HDR ASSY R/A 94VO ROHS COMPLIANT: YES
08P UMNL HDR ASSY R/A 94VO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A14312-ND | 316-640584-1 | 93F7318 | 98AC5339 |
| Product Name | Headers, Male Pins | Through-Hole 15A 600V Electronic Connector | Plug & Socket Connector, Header, 8 Position, 6.35Mm; Connector Systems Amp - Te Connectivity | 08P Umnl Hdr Assy R/a 94Vo Rohs Compliant Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | ||
| Mounting | Through Hole, Right Angle | |||
| Voltage Rating | 600 volts | 500 volts |