4 Position Rectangular Receptacle Connector IDC Tin-Lead 26 AWG
MTA, CST-100 II, MT-6 and SL Connectors and Headers
Connectors
04P MTA100 CONN ASSY BLU
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A19032-ND | 640442-4 | 640442-4 | 42AJ5636 |
| Product Name | Free Hanging, Panel Mount | Rectangular Connector | 04P Mta100 Conn Assy Blu Amp - Te Connectivity | |
| Geometry | Right Angle | |||
| Mounting | Free Hanging (In-Line), Right Angle | Free-Hanging | ||
| Contact Size (AWG) | 26 AWG | |||
| Connector Type | Rectangular Connectors, Heavy Duty |