TE Connectivity 640445-9 Pin Header
TE Connectivity 640445-9 Pin Header
TE Connectivity 640445-9 Pin Header
"Connector Header Through Hole 9 position 0.156"" (3.96mm)"
9 Pos Power Header, 7A, 600V, Tin, Straight, TH Product overview: 640445-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640445-9 can be used for catalog matching and distributor lookup.
09P MTA156 HDR ASSY FL/STR SN
MTA, CST-100 II, MT-6 and SL Connectors and Headers
Discrete wire to board — 2-piece interconnection. Insulation displacement wire termination. Housing: Polyester UL94V-0 rated, natural color. Posts: Tin-plated copper alloy.
1x9P 9P 1 3.96mm 9 Copper Alloy Plugin,P=3.96mm Wire To Board / Wire To Wire Connector ROHS
WIRE-BOARD CONNECTOR HEADER 9 POSITION, 3.96MM; Connector Systems:Wire-to-Boar
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Heilind Electronics, Inc. | Richardson RFPD | Allied Electronics, Inc. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6801862 | 6801862P | A19893-ND | 316-640445-9 | 640445-9 | 640445-9 | 70083492 | 640445-9 | 90F5349 |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins | 7A 600V Electronic Connector | Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers | Header | 09P MTA156 HDR ASSY FL/STR SN | Connectors >> Wire To Board / Wire To Wire Connector | Wire-Board Connector Header 9 Position, 3.96Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Wire to Board Connector | Header Connector; Header | Header Connector | Wire to Board Connector; Wire to Wire Connector | Wire to Board Connector | ||||
| Geometry | Straight; Straight | Straight | Straight | ||||||
| Termination | Solder | Solder | Through-Hole | Solder | Through Hole Straight | ||||
| Mounting | Through hole | Through Hole | PCB | ||||||
| Voltage Rating | 600 volts | 600 volts | 250 volts | 600 volts |