Win Source Part Number: 1205613-640905-2
Category: Connectors, Interconnects>Termin
Series: Faston, PIDG
Color: Blue
Termination: Crimp
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 14-16 AWG
Contact Material: Brass
Gender: Female
Standard Package: 3,500
Terminal Type: Standard
Length - Overall: 0.900" (22.86mm)
Insulation: Non-Mating End Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.305" (7.75mm)
Insulation Diameter: 0.170" (4.32mm)
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 640905-2.;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: A27973-ND,-402989057
Base Product Number: 640905
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"
TERMINAL, FEMALE DISCONNECT, 6.35MM BLUE; Product Range:PIDG FASTON 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Tab Width:0.25" RoHS Compliant: Yes
640905-2 Mini-Reel RECEPT,PIDG FASTON 16-14 250 RoHS Compliant: Yes
Terminals RECEPT FASTON 16-14 Reel of 3500
| Win Source Electronics | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1205613-640905-2 | A0904CT-ND | 640905-2 | 72C7789 | 87X3262 | 640905-2 |
| Product Name | Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors | Quick Connects, Quick Disconnect Connectors | Terminals | Terminal, Female Disconnect, 6.35Mm Blue; Product Range Amp - Te Connectivity | 640905-2 Mini-Reel Recept,pidg Faston 16-14 250 Rohs Compliant Amp - Te Connectivity | Terminals |
| Termination | Crimp | Crimp | ||||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | ||||
| Gender | Female / Jack | Female / Jack | Female / Jack |