DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 750 800 850 900 950 1000 1010 1020 1030 1040 1050 1060 1064 1065 1066 1067 1068 1069 1070 1071 1072 1073 1074 1075 1076 1080 1090 1100 1110 1120 1130 1150 1200 1250 1300 1350 1400 1500 2000 2212
Product Name Notes
"0.110"" (2.79mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"
"0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"
"0.110"" (2.79mm) Quick Connect Female 24-26 AWG Crimp Connector Non-Mating End Insulated"
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"
"0.187"" (4.75mm) Quick Connect Female 24-26 AWG Crimp Connector Non-Mating End Insulated"
"0.205"" (5.21mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"
"0.205"" (5.21mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"
"0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Mating End Insulated"
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"
"0.250"" (6.35mm) Quick Connect Female 16-20 AWG Crimp Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"
"0.250"" (6.35mm) Quick Connect Male 14-18 AWG Crimp Connector Non-Insulated"
"18 Rectangular Connectors - Housings Black 0.220"" (5.59mm)"
"18 Rectangular Connectors - Housings Natural 0.220"" (5.59mm)"
"2 Position Header Connector 0.250"" (6.35mm) Through Hole Gold"
"2 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"
"2 Position Header Connector 0.250"" (6.35mm) Through Hole, Right Angle Tin"
"3 Position Female Connector Non Specified - Single Edge Tin-Lead 0.156"" (3.96mm) Orange"
"3 Position Female Connector Non Specified - Single Edge Tin-Lead 0.156"" (3.96mm) Red"
"3 Position Header Connector 0.250"" (6.35mm) Through Hole Gold"
"3 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"
"3 Position Header Connector 0.250"" (6.35mm) Through Hole, Right Angle Gold"
"3 Position Header Connector 0.250"" (6.35mm) Through Hole, Right Angle Tin"
"4 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"
"4 Position Header Connector 0.250"" (6.35mm) Through Hole, Right Angle Tin"
"5 Position Header Connector 0.250"" (6.35mm) Through Hole Gold"
"5 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"
"5 Position Header Connector 0.250"" (6.35mm) Through Hole, Right Angle Tin"
"6 Position Header Connector 0.250"" (6.35mm) Through Hole Gold"
"6 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"
"6 Position Header Connector 0.250"" (6.35mm) Through Hole, Right Angle Gold"
"6 Position Header Connector 0.250"" (6.35mm) Through Hole, Right Angle Tin"
"8 Position Header Connector 0.250"" (6.35mm) Through Hole, Right Angle Tin"
"Connector Header Through Hole 12 position 0.156"" (3.96mm)"
"Connector Header Through Hole 12 position 0.250"" (6.35mm)"
"Connector Header Through Hole 13 position 0.156"" (3.96mm)"
"Connector Header Through Hole 15 position 0.250"" (6.35mm)"
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
"Connector Header Through Hole 2 position 0.156"" (3.96mm)"
"Connector Header Through Hole 2 position 0.250"" (6.35mm)"
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
"Connector Header Through Hole 3 position 0.156"" (3.96mm)"
"Connector Header Through Hole 3 position 0.250"" (6.35mm)"
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
"Connector Header Through Hole 4 position 0.156"" (3.96mm)"
"Connector Header Through Hole 4 position 0.250"" (6.35mm)"
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
"Connector Header Through Hole 5 position 0.156"" (3.96mm)"
"Connector Header Through Hole 5 position 0.250"" (6.35mm)"
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
"Connector Header Through Hole 6 position 0.156"" (3.96mm)"
"Connector Header Through Hole 6 position 0.250"" (6.35mm)"
"Connector Header Through Hole 7 position 0.100"" (2.54mm)"
"Connector Header Through Hole 7 position 0.156"" (3.96mm)"
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
"Connector Header Through Hole 8 position 0.156"" (3.96mm)"
"Connector Header Through Hole 8 position 0.250"" (6.35mm)"
"Connector Header Through Hole 9 position 0.100"" (2.54mm)"
"Connector Header Through Hole 9 position 0.156"" (3.96mm)"
"Connector Header Through Hole 9 position 0.250"" (6.35mm)"
"Connector Header Through Hole, Right Angle 14 position 0.156"" (3.96mm)"
"Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 2 position 0.156"" (3.96mm)"
"Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 3 position 0.156"" (3.96mm)"
"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 4 position 0.156"" (3.96mm)"
"Connector Header Through Hole, Right Angle 4 position 0.200"" (5.08mm)"
"Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 7 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 8 position 0.156"" (3.96mm)"
"Connector Header Through Hole, Right Angle 9 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 9 position 0.156"" (3.96mm)"
"PC Pin Terminal Connector Through Hole Gold 0.053"" (1.35mm) Dia"
"Pin Receptacle Connector 0.059"" ~ 0.063"" (1.50mm ~ 1.60mm) No Tail Crimp"
"Single Post Terminal Connector Through Hole Gold 0.058"" (1.47mm) Dia"
"Single Post Terminal Connector Through Hole Tin 0.058"" (1.47mm) Dia"
03P MTA156 HDR ASSY STR W/O #2
2 Position Rectangular Plug Connector IDC Tin-Lead 18 AWG
2 Position Rectangular Plug Connector IDC Tin-Lead 20 AWG
2 Position Rectangular Receptacle Connector IDC Gold 18 AWG
2 Position Rectangular Receptacle Connector IDC Gold 20 AWG
2 Position Rectangular Receptacle Connector IDC Gold 22 AWG
2 Position Rectangular Receptacle Connector IDC Gold 24 AWG
2 Position Rectangular Receptacle Connector IDC Gold 26 AWG
2 Position Rectangular Receptacle Connector IDC Gold 28 AWG
2 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG
2 Position Rectangular Receptacle Connector IDC Tin-Lead 24 AWG
2 Position Rectangular Receptacle Connector IDC Tin-Lead 26 AWG
2 Position Rectangular Receptacle Connector IDC Tin-Lead 28 AWG
3 Position Rectangular Receptacle Connector IDC Gold 18 AWG
3 Position Rectangular Receptacle Connector IDC Gold 22 AWG
3 Position Rectangular Receptacle Connector IDC Gold 24 AWG
3 Position Rectangular Receptacle Connector IDC Gold 26 AWG
3 Position Rectangular Receptacle Connector IDC Gold 28 AWG
3 Position Rectangular Receptacle Connector IDC Tin 28 AWG
3 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG
3 Position Rectangular Receptacle Connector IDC Tin-Lead 24 AWG
4 Position Rectangular Plug Connector IDC Tin-Lead 18 AWG
4 Position Rectangular Plug Connector IDC Tin-Lead 24 AWG
4 Position Rectangular Receptacle Connector IDC Gold 18 AWG
4 Position Rectangular Receptacle Connector IDC Gold 22 AWG
4 Position Rectangular Receptacle Connector IDC Gold 24 AWG
4 Position Rectangular Receptacle Connector IDC Gold 26 AWG
4 Rectangular Connectors - Housings Plug Red
4 Rectangular Connectors - Housings Receptacle Black or Red
5 Position Rectangular Receptacle Connector IDC Gold 18 AWG
5 Position Rectangular Receptacle Connector IDC Gold 22 AWG
5 Position Rectangular Receptacle Connector IDC Gold 24 AWG
5 Position Rectangular Receptacle Connector IDC Gold 26 AWG
5 Position Rectangular Receptacle Connector IDC Gold 28 AWG
5 Position Rectangular Receptacle Connector IDC Tin-Lead 24 AWG
6 Position Rectangular Plug Connector IDC Tin-Lead 20 AWG
6 Position Rectangular Receptacle Connector IDC Gold 18 AWG
6 Position Rectangular Receptacle Connector IDC Gold 20 AWG
6 Position Rectangular Receptacle Connector IDC Gold 22 AWG
6 Position Rectangular Receptacle Connector IDC Gold 24 AWG
6 Position Rectangular Receptacle Connector IDC Gold 26 AWG
7 Position Rectangular Receptacle Connector IDC Gold 18 AWG
7 Position Rectangular Receptacle Connector IDC Gold 22 AWG
7 Position Rectangular Receptacle Connector IDC Gold 24 AWG
7 Position Rectangular Receptacle Connector IDC Gold 26 AWG
8 Position Rectangular Receptacle Connector IDC Gold 18 AWG
8 Position Rectangular Receptacle Connector IDC Gold 24 AWG
8 Position Rectangular Receptacle Connector IDC Gold 26 AWG
8 Position Rectangular Receptacle Connector IDC Gold 28 AWG
8 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG
9 Position Rectangular Plug Connector IDC Tin-Lead 18 AWG
9 Position Rectangular Receptacle Connector IDC Gold 18 AWG
9 Position Rectangular Receptacle Connector IDC Gold 22 AWG
CONN SOCKET 18-26AWG CRIMP TIN
Connector Adapter For Universal MATE-N-LOK Series
Connector Assembly Module For Universal MATE-N-LOK Series
Connector Cap (Cover), End For MTA-156 Series
Connector Cap (Cover), Strain Relief For MTA-100 Series
Connector Cap (Cover), Strain Relief For MTA-156 Series
Connector Clip, Burner For Heavy Duty Burner Connectors
Connector Clip, Burner For
Connector Polarizing Device (Key, Plug, Post) For MTA-100 Series
Connector Polarizing Device (Key, Plug, Post) For MTA-156 Series
Connector Strain Relief For High Current Commercial Connectors
Connector Strain Relief For Universal MATE-N-LOK II Series
Connector Strain Relief For Universal MATE-N-LOK Series
Non-Gendered Contact Gold 18 AWG IDC
Non-Gendered Contact Gold 22 AWG IDC
Non-Gendered Contact Gold 24 AWG IDC
PC Pin Terminal Connector Through Hole Gold
Position Circular Connector
Position Rectangular Connector
Power Entry Connector Receptacle, Female Sockets; Receptacle, Male Blades IEC 320-2-2/F; IEC 320-C14 Panel Mount, Snap-In
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Power Entry Connector
Socket Contact 14-18 AWG Crimp
Socket Contact Gold 18-26 AWG Crimp
Socket Contact Gold 20 AWG IDC
Socket Contact Gold 22 AWG Crimp
Socket Contact Tin 14-18 AWG Crimp
Socket Contact Tin 16-20 AWG Crimp
Socket Contact Tin 18-24 AWG Crimp Power
Socket Contact Tin 18-26 AWG Crimp
Socket Contact Tin 22 AWG IDC
Socket Contact Tin 24 AWG IDC
Socket Contact Tin 24-30 AWG Crimp Power
Socket Contact Tin 26 AWG IDC
Socket Contact Tin 28 AWG IDC
WR-CIRC M12 - SCREW - CODING A -

<< Prev Next >>