TE Connectivity Quick Connects, Quick Disconnect Connectors 640913-2

Description
"0.205"" (5.21mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.205"" (5.21mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A09048CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A09048CT-ND
Quick Connects, Quick Disconnect Connectors A09048CT-ND
"0.205"" (5.21mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"

"0.205"" (5.21mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A09048TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A09048TR-ND
Quick Connects, Quick Disconnect Connectors A09048TR-ND
"0.205"" (5.21mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"

"0.205"" (5.21mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Terminals - 640913-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminals
640913-2
Terminals 640913-2
RECEPT,PIDG FASTON 16-14 205

RECEPT,PIDG FASTON 16-14 205

Buy Now
Sheung Wan, Hong Kong
Terminals
640913-2
Terminals 640913-2
Terminals RECEPT 16-14 205 Reel of 4000

Terminals RECEPT 16-14 205 Reel of 4000

Buy Now Datasheet
Female Quick Disconnect, 16Awg-14Awg; Product Range Amp - Te Connectivity - 69AH6077 - Newark, An Avnet Company
Chicago, IL, United States
Female Quick Disconnect, 16Awg-14Awg; Product Range Amp - Te Connectivity
69AH6077
Female Quick Disconnect, 16Awg-14Awg; Product Range Amp - Te Connectivity 69AH6077
FEMALE QUICK DISCONNECT, 16AWG-14AWG; Product Range:PIDG FASTON 205 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:5.21mm x 0.51mm; Tab Size - Imperial:0.205" x 0.02"; Wire Size AWG Min:16AWG; Insulator Colour:Blue RoHS Compliant: Yes

FEMALE QUICK DISCONNECT, 16AWG-14AWG; Product Range:PIDG FASTON 205 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:5.21mm x 0.51mm; Tab Size - Imperial:0.205" x 0.02"; Wire Size AWG Min:16AWG; Insulator Colour:Blue RoHS Compliant: Yes

Supplier's Site
Recept,pidg Faston 16-14 205 Rohs Compliant Amp - Te Connectivity - 34B989 - Newark, An Avnet Company
Chicago, IL, United States
Recept,pidg Faston 16-14 205 Rohs Compliant Amp - Te Connectivity
34B989
Recept,pidg Faston 16-14 205 Rohs Compliant Amp - Te Connectivity 34B989
RECEPT,PIDG FASTON 16-14 205 ROHS COMPLIANT: YES

RECEPT,PIDG FASTON 16-14 205 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A09048CT-ND 640913-2 640913-2 69AH6077 34B989
Product Name Quick Connects, Quick Disconnect Connectors Terminals Terminals Female Quick Disconnect, 16Awg-14Awg; Product Range Amp - Te Connectivity Recept,pidg Faston 16-14 205 Rohs Compliant Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Standard Banana Plug - 9202 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Voltage Rating 3500 volts
View Details