5 Pos 2.54mm Unshrouded Header, Male Pin, Solder, Thru-Hole Product overview: 640452-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640452-5 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
WIRE-BOARD CONNECTOR HEADER, 5 POSITION, 0.1IN; Connector Systems:Wire-to-Boar
05P MTA100 HDR ASSY SQ STR ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-640452-5 | A19331-ND | 51F1399 | 82AC1843 |
| Product Name | Electronic Connector | Headers, Male Pins | Wire-Board Connector Header, 5 Position, 0.1In; Connector Systems Amp - Te Connectivity | 05P Mta100 Hdr Assy Sq Str Rohs Compliant Amp - Te Connectivity |
| Gender | Male / Plug | |||
| Termination | Solder | Through Hole Straight | ||
| Voltage Rating | 250 volts | 250 volts | ||
| Current Rating | 5.0 amps |