"Connector Header Through Hole 15 position 0.165"" (4.20mm)"
CONN HEADER VERT 15POS 4.2MM
15P MR Header, Wire-to-Board, Male, 9A, 250V, Through Hole Product overview: 640503-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 9A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 9A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640503-1 can be used for catalog matching and distributor lookup.
PLUG & SOCKET CONNECTOR, HEADER, 15 POSITION, 4.2MM; Connector Systems:Wire-to-Boar
CONN HEADER .062 15POS PCB TIN
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A14212-ND | 17-640503-1-ND | 316-640503-1 | 89F5014 | 792-640503-1 |
| Product Name | Headers, Male Pins | Headers, Male Pins | Through-Hole 9A 250V Electronic Connector | Plug & Socket Connector, Header, 15 Position, 4.2Mm; Connector Systems Amp - Te Connectivity | CONN HEADER .062 15POS PCB TIN |
| Connector Type | Header Connector; Header | Header Connector; Header | Wire to Board Connector | ||
| Mounting | Through Hole | Through Hole | Through Hole | ||
| Voltage Rating | 250 volts | 250 volts | 250 volts | 250 volts | |
| Current Rating | 6.0 amps | 9.0 amps | 9.0 amps |