"Connector Header Through Hole 3 position 0.165"" (4.20mm)"
PLUG & SOCKET CONNECTOR, HEADER, 3 POSITION, 4.2MM; Connector Systems:Wire-to-Boar
CONN HEADER VERT 3POS 4.2MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A14203-ND | 92F9088 | 640498-2 |
| Product Name | Headers, Male Pins | Plug & Socket Connector, Header, 3 Position, 4.2Mm; Connector Systems Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Wire to Board Connector | Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 6.0 amps | 6.0 amps |