Split Pin Contact Tin 24-26 AWG Crimp
MR SPLIT PIN PTPHBRZ LP 26-24 ROHS COMPLIANT: YES
CONTACT, PIN, 26-24AWG, CRIMP; Product Range:MR Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:24AWG; Contact Plating:Tin Plated Contacts; For Use With:Soft Shell Connectors; Wire Size AWG Min:26AWG RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 640579-1 | A25440-ND | 77AC0170 | 50F2666 |
| Product Name | Contacts | Rectangular Connector Contacts | Mr Split Pin Ptphbrz Lp 26-24 Rohs Compliant Amp - Te Connectivity | Contact, Pin, 26-24Awg, Crimp; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty |