TE Connectivity Headers, Male Pins 640457-6

Description
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A1928-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A1928-ND
Headers, Male Pins A1928-ND
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors - 640457-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
640457-6
Connectors 640457-6
06P MTA100 HDR ASSY SQ R/A F/L

06P MTA100 HDR ASSY SQ R/A F/L

Buy Now
Rectangular Connectors - 640457-6 - 1006662-640457-6 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 640457-6
1006662-640457-6
Rectangular Connectors - 640457-6 1006662-640457-6
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1006662-640457-6 Packaging: Bulk Number of Positions: 6 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Voltage Rating: 250VAC Current Rating: Varies by Wire Gauge Material Flammability Rating: UL94 V-0 Applications: General Purpose Mounting: Through Hole, Right Angle Insulation Material: Thermoplastic Style: Board to Cable/Wire Pitch - Mating: 2.54mm Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.140" (3.56mm) Insulation Height: 0.225" (5.72mm) Contact Shape: Square Temperature Range - Operating: -55°C to 105°C Contact Length - Mating: 0.295" (7.49mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1006662-640457-6
Packaging: Bulk
Number of Positions: 6
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Friction Lock
Voltage Rating: 250VAC
Current Rating: Varies by Wire Gauge
Material Flammability Rating: UL94 V-0
Applications: General Purpose
Mounting: Through Hole, Right Angle
Insulation Material: Thermoplastic
Style: Board to Cable/Wire
Pitch - Mating: 2.54mm
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 1 Wall
Contact Length - Post: 0.140" (3.56mm)
Insulation Height: 0.225" (5.72mm)
Contact Shape: Square
Temperature Range - Operating: -55°C to 105°C
Contact Length - Mating: 0.295" (7.49mm)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5A Electronic Connector
316-640457-6
5A Electronic Connector 316-640457-6
6 Pos 2.54mm RA Solder Header, Wire-to-Board, 5A, Tin Product overview: 640457-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640457-6 can be used for catalog matching and distributor lookup.

6 Pos 2.54mm RA Solder Header, Wire-to-Board, 5A, Tin Product overview: 640457-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640457-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 1639565 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1639565
PCB Headers 1639565
TE Connectivity 640457-6 Pin Header

TE Connectivity 640457-6 Pin Header

Supplier's Site
PCB Headers - 5357941 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
5357941
PCB Headers 5357941
TE Connectivity 640457-6 Pin Header

TE Connectivity 640457-6 Pin Header

Supplier's Site
PCB Headers - 5357941P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
5357941P
PCB Headers 5357941P
TE Connectivity 640457-6 Pin Header

TE Connectivity 640457-6 Pin Header

Supplier's Site
Downers Grove, IL, United States
Header
640457-6
Header 640457-6
MTA, CST-100 II, MT-6 and SL Connectors and Headers

MTA, CST-100 II, MT-6 and SL Connectors and Headers

Supplier's Site Datasheet
Connector/Terminal/Pin - 19146679 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
19146679
Connector/Terminal/Pin 19146679
PIN HEADER, WIRE-TO-BOARD, 2.54 MM, 1 ROWS, 6 CONTACTS, THROUGH HOLE RIGHT ANGLE, MTA-100 SERIES, FRICTION LOCK. FREE 2 YEAR RADWELL WARRANTY

PIN HEADER, WIRE-TO-BOARD, 2.54 MM, 1 ROWS, 6 CONTACTS, THROUGH HOLE RIGHT ANGLE, MTA-100 SERIES, FRICTION LOCK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wire-Board Connector Header 6 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 90F5628 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 6 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
90F5628
Wire-Board Connector Header 6 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 90F5628
WIRE-BOARD CONNECTOR HEADER 6 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MTA-100 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 6 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:MTA-100 Series RoHS Compliant: Yes

Supplier's Site Datasheet
06P Mta100 Hdr Assy Sq R/a F/l Rohs Compliant Amp - Te Connectivity - 82AC1845 - Newark, An Avnet Company
Chicago, IL, United States
06P Mta100 Hdr Assy Sq R/a F/l Rohs Compliant Amp - Te Connectivity
82AC1845
06P Mta100 Hdr Assy Sq R/a F/l Rohs Compliant Amp - Te Connectivity 82AC1845
06P MTA100 HDR ASSY SQ R/A F/L ROHS COMPLIANT: YES

06P MTA100 HDR ASSY SQ R/A F/L ROHS COMPLIANT: YES

Supplier's Site Datasheet
06P Mta100 Hdr Assy Sq R/a F/l Amp - Te Connectivity - 77AC0145 - Newark, An Avnet Company
Chicago, IL, United States
06P Mta100 Hdr Assy Sq R/a F/l Amp - Te Connectivity
77AC0145
06P Mta100 Hdr Assy Sq R/a F/l Amp - Te Connectivity 77AC0145
06P MTA100 HDR ASSY SQ R/A F/L

06P MTA100 HDR ASSY SQ R/A F/L

Supplier's Site
Friction Lock Header with Polarized Notches, Right-Angle Post, 6 pos. - 70084176 - Allied Electronics, Inc.
Fort Worth, TX, USA
Friction Lock Header with Polarized Notches, Right-Angle Post, 6 pos.
70084176
Friction Lock Header with Polarized Notches, Right-Angle Post, 6 pos. 70084176
Friction Lock Header with Polarized Notches, Right-Angle Post, 6 pos.

Friction Lock Header with Polarized Notches, Right-Angle Post, 6 pos.

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Richardson RFPD Radwell International Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A1928-ND 640457-6 1006662-640457-6 316-640457-6 1639565 5357941P 640457-6 19146679 90F5628 82AC1845 70084176
Product Name Headers, Male Pins Connectors Rectangular Connectors - 640457-6 5A Electronic Connector PCB Headers PCB Headers Header Connector/Terminal/Pin Wire-Board Connector Header 6 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 06P Mta100 Hdr Assy Sq R/a F/l Rohs Compliant Amp - Te Connectivity Friction Lock Header with Polarized Notches, Right-Angle Post, 6 pos.
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty Wire to Board Connector Header Connector Wire to Board Connector Wire to Board Connector
Mounting Through Hole, Right Angle Through Hole, Right Angle Through hole PCB PC Mount
Voltage Rating 250 volts 250 volts 250 volts 250 volts 250 volts
Number of Contacts 6 # 6 #
Termination Solder Solder Solder Through-Hole Through Hole Right Angle Solder
Unlock Full Specs
to access all available technical data