TE Connectivity Headers, Male Pins 641208-2

Description
"Connector Header Through Hole 2 position 0.156"" (3.96mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 2 position 0.156"" (3.96mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A24173-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A24173-ND
Headers, Male Pins A24173-ND
"Connector Header Through Hole 2 position 0.156"" (3.96mm)"

"Connector Header Through Hole 2 position 0.156"" (3.96mm)"

Buy Now Datasheet
Wire-Board Connector Header 2Pos, 3.96Mm; Connector Type Amp - Te Connectivity - 66F1549 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 2Pos, 3.96Mm; Connector Type Amp - Te Connectivity
66F1549
Wire-Board Connector Header 2Pos, 3.96Mm; Connector Type Amp - Te Connectivity 66F1549
WIRE-BOARD CONNECTOR HEADER 2POS, 3.96MM; Connector Type:Wire-to-Board; Current Rating:7A; Features:Friction Lock; Leaded Process Compatible:No; Mounting Type:Through Hole; Peak Reflow Compatible (260 C):No RoHS Compliant: No

WIRE-BOARD CONNECTOR HEADER 2POS, 3.96MM; Connector Type:Wire-to-Board; Current Rating:7A; Features:Friction Lock; Leaded Process Compatible:No; Mounting Type:Through Hole; Peak Reflow Compatible (260 C):No RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number A24173-ND 66F1549
Product Name Headers, Male Pins Wire-Board Connector Header 2Pos, 3.96Mm; Connector Type Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A3208-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A98022-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NCK-ML2G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1369-1-ND - DigiKey
Specs
Mounting Through Hole
View Details