TE Connectivity Free Hanging, Panel Mount 640441-3

Description
3 Position Rectangular Receptacle Connector IDC Tin-Lead 24 AWG
Request a Quote Datasheet
Description
3 Position Rectangular Receptacle Connector IDC Tin-Lead 24 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - A19020-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A19020-ND
Free Hanging, Panel Mount A19020-ND
3 Position Rectangular Receptacle Connector IDC Tin-Lead 24 AWG

3 Position Rectangular Receptacle Connector IDC Tin-Lead 24 AWG

Buy Now Datasheet
Downers Grove, IL, United States
Rectangular Connector
640441-3
Rectangular Connector 640441-3
MTA, CST-100 II, MT-6 and SL Connectors and Headers

MTA, CST-100 II, MT-6 and SL Connectors and Headers

Supplier's Site
Wire-Board Connector Receptacle, 3Pos, 2.54Mm; Connector Type Amp - Te Connectivity - 90F4223 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 3Pos, 2.54Mm; Connector Type Amp - Te Connectivity
90F4223
Wire-Board Connector Receptacle, 3Pos, 2.54Mm; Connector Type Amp - Te Connectivity 90F4223
WIRE-BOARD CONNECTOR RECEPTACLE, 3POS, 2.54MM; Connector Type:Wire-to-Board; Leaded Process Compatible:No; Mounting Type:PCB; Peak Reflow Compatible (260 C):No; Wire Size (AWG):24 RoHS Compliant: No

WIRE-BOARD CONNECTOR RECEPTACLE, 3POS, 2.54MM; Connector Type:Wire-to-Board; Leaded Process Compatible:No; Mounting Type:PCB; Peak Reflow Compatible (260 C):No; Wire Size (AWG):24 RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A19020-ND 640441-3 90F4223
Product Name Free Hanging, Panel Mount Rectangular Connector Wire-Board Connector Receptacle, 3Pos, 2.54Mm; Connector Type Amp - Te Connectivity
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle Free-Hanging PCB
Contact Size (AWG) 24 AWG 24 AWG
Connector Type Rectangular Connectors, Heavy Duty Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Power Entry Modules (PEM) - 486-3330-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.7mm, Botton Row, Low Detent - 1377G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers