TE Connectivity 5A Electronic Connector 640456-3

Description
3 Pos 2.54mm Wire-to-Board Header, Male, 5A, Tin, TH Product overview: 640456-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640456-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3 Pos 2.54mm Wire-to-Board Header, Male, 5A, Tin, TH Product overview: 640456-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640456-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A Electronic Connector
316-640456-3
5A Electronic Connector 316-640456-3
3 Pos 2.54mm Wire-to-Board Header, Male, 5A, Tin, TH Product overview: 640456-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640456-3 can be used for catalog matching and distributor lookup.

3 Pos 2.54mm Wire-to-Board Header, Male, 5A, Tin, TH Product overview: 640456-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640456-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 640456-3 - 1006660-640456-3 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 640456-3
1006660-640456-3
Rectangular Connectors - 640456-3 1006660-640456-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1006660-640456-3 Packaging: Bulk Number of Positions: 3 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Voltage Rating: 250VAC Current Rating: Varies by Wire Gauge Material Flammability Rating: UL94 V-0 Applications: General Purpose Mounting: Through Hole Insulation Material: Thermoplastic Style: Board to Cable/Wire Pitch - Mating: 2.54mm Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 1 Wall Contact Length - Post: 0.140" (3.56mm) Overall Contact Length: 0.535" (13.59mm) Insulation Height: 0.305" (7.75mm) Contact Shape: Square Temperature Range - Operating: -55°C to 105°C Contact Length - Mating: 0.295" (7.49mm) Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1006660-640456-3
Packaging: Bulk
Number of Positions: 3
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Friction Lock
Voltage Rating: 250VAC
Current Rating: Varies by Wire Gauge
Material Flammability Rating: UL94 V-0
Applications: General Purpose
Mounting: Through Hole
Insulation Material: Thermoplastic
Style: Board to Cable/Wire
Pitch - Mating: 2.54mm
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 1 Wall
Contact Length - Post: 0.140" (3.56mm)
Overall Contact Length: 0.535" (13.59mm)
Insulation Height: 0.305" (7.75mm)
Contact Shape: Square
Temperature Range - Operating: -55°C to 105°C
Contact Length - Mating: 0.295" (7.49mm)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Headers, Male Pins - A19470-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A19470-ND
Headers, Male Pins A19470-ND
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"

"Connector Header Through Hole 3 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors - 640456-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
640456-3
Connectors 640456-3
03P MTA100 HDR ASSY F/L SQ STR

03P MTA100 HDR ASSY F/L SQ STR

Buy Now
PCB Headers - 1320361P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1320361P
PCB Headers 1320361P
TE Connectivity 640456-3 Pin Header

TE Connectivity 640456-3 Pin Header

Supplier's Site
PCB Headers - 1639170 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1639170
PCB Headers 1639170
TE Connectivity 640456-3 Pin Header

TE Connectivity 640456-3 Pin Header

Supplier's Site
PCB Headers - 1320361 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1320361
PCB Headers 1320361
TE Connectivity 640456-3 Pin Header

TE Connectivity 640456-3 Pin Header

Supplier's Site
Wire-Board Connector, Header, 3 Position, 2.54Mm; Connector Systems Amp - Te Connectivity - 90F4251 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 3 Position, 2.54Mm; Connector Systems Amp - Te Connectivity
90F4251
Wire-Board Connector, Header, 3 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 90F4251
WIRE-BOARD CONNECTOR, HEADER, 3 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 3 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-100 Series RoHS Compliant: Yes

Supplier's Site Datasheet
03P Mta100 Hdr Assy F/l Sq Str Amp - Te Connectivity - 77AC0137 - Newark, An Avnet Company
Chicago, IL, United States
03P Mta100 Hdr Assy F/l Sq Str Amp - Te Connectivity
77AC0137
03P Mta100 Hdr Assy F/l Sq Str Amp - Te Connectivity 77AC0137
03P MTA100 HDR ASSY F/L SQ STR

03P MTA100 HDR ASSY F/L SQ STR

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
640456-3
Connectors >> Wire To Board / Wire To Wire Connector 640456-3
1x3P 3P 1 2.54mm 3 Copper Alloy Plugin,P=2.54mm Wire To Board / Wire To Wire Connector ROHS

1x3P 3P 1 2.54mm 3 Copper Alloy Plugin,P=2.54mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet
Header, Friction Lock; MTA-100; 3; 250 VAC; Polyester; Tin; Copper Alloy; Tin - 70083643 - Allied Electronics, Inc.
Fort Worth, TX, USA
Header, Friction Lock; MTA-100; 3; 250 VAC; Polyester; Tin; Copper Alloy; Tin
70083643
Header, Friction Lock; MTA-100; 3; 250 VAC; Polyester; Tin; Copper Alloy; Tin 70083643
AMP Friction Back Header Discrete wire to board — 2-piece interconnection. Insulation displacement wire termination. MTA Post Headers: 0.100" Centers. Insulation: Polyester. UL94V-0 rated. Natural color. Posts: Tin-plated copper alloy. Meets the material requirements to Table 23.1 of UL 1410 Standards for Television Receiver and Video Products (Wire-to-post connectors only). UL Recognized File No. E 28476. CSA Certified File No. LR17189. Copper alloy contact, polyester housing, copper alloy solder tail

AMP Friction Back Header
Discrete wire to board — 2-piece interconnection. Insulation displacement wire termination. MTA Post Headers: 0.100" Centers. Insulation: Polyester. UL94V-0 rated. Natural color. Posts: Tin-plated copper alloy. Meets the material requirements to Table 23.1 of UL 1410 Standards for Television Receiver and Video Products (Wire-to-post connectors only). UL Recognized File No. E 28476. CSA Certified File No. LR17189.
Copper alloy contact, polyester housing, copper alloy solder tail

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-640456-3 1006660-640456-3 A19470-ND 640456-3 1320361P 1639170 90F4251 77AC0137 640456-3 70083643
Product Name 5A Electronic Connector Rectangular Connectors - 640456-3 Headers, Male Pins Connectors PCB Headers PCB Headers Wire-Board Connector, Header, 3 Position, 2.54Mm; Connector Systems Amp - Te Connectivity 03P Mta100 Hdr Assy F/l Sq Str Amp - Te Connectivity Connectors >> Wire To Board / Wire To Wire Connector Header, Friction Lock; MTA-100; 3; 250 VAC; Polyester; Tin; Copper Alloy; Tin
Gender Male / Plug
Termination Solder Solder Solder Through Hole Straight Solder
Voltage Rating 250 volts 250 volts 250 volts 250 volts
Current Rating 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data