"0.205"" (5.21mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"
FEMALE QUICK DISCONNECT, 16AWG-14AWG ROHS COMPLIANT: YES
FEMALE QUICK DISCONNECT, 5.2MM, 14AWG; Product Range:FASTON 205 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:5.21mm x 0.51mm; Tab Size - Imperial:0.205" x 0.02"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 640913-1 | A09048-ND | 70AH7766 | 42M3666 |
| Product Name | Terminals | Quick Connects, Quick Disconnect Connectors | Female Quick Disconnect, 16Awg-14Awg Rohs Compliant Amp - Te Connectivity | Female Quick Disconnect, 5.2Mm, 14Awg; Product Range Amp - Te Connectivity |
| Gender | Female / Jack | Female / Jack |