TE Connectivity PCB Connector Accessories 640714-1

Description
Mate-N-Lok cable-clamp housing 3W
Request a Quote Datasheet
Description
Mate-N-Lok cable-clamp housing 3W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Connector Accessories - 3020136 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Connector Accessories
3020136
PCB Connector Accessories 3020136
Mate-N-Lok cable-clamp housing 3W

Mate-N-Lok cable-clamp housing 3W

Supplier's Site
Rectangular Connector Accessories - A14339-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A14339-ND
Rectangular Connector Accessories A14339-ND
Connector Strain Relief For Universal MATE-N-LOK II Series

Connector Strain Relief For Universal MATE-N-LOK II Series

Buy Now Datasheet
Rectangular Connectors - 640714-1 - 907677-640714-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 640714-1
907677-640714-1
Rectangular Connectors - 640714-1 907677-640714-1
Manufacturer: TE Connectivity Win Source Part Number: 907677-640714-1 Series: Universal MATE-N-LOK II Features: Connector Strain Relief For Universal MATE-N-LOK II Series Package: Bulk Family Name: 640714 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: A14339, 6407141

Manufacturer: TE Connectivity
Win Source Part Number: 907677-640714-1
Series: Universal MATE-N-LOK II
Features: Connector Strain Relief For Universal MATE-N-LOK II Series
Package: Bulk
Family Name: 640714
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: A14339, 6407141

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3020136 A14339-ND 907677-640714-1
Product Name PCB Connector Accessories Rectangular Connector Accessories Rectangular Connectors - 640714-1
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-11217-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Low Loss Coaxial Connectors: Type N, TNC & SMA & 2.4 mm Interfaces -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
View Details