MTA, CST-100 II, MT-6 and SL Connectors and Headers
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
WIRE-BOARD CONNECTOR HEADER, 3 POSITION, 0.1IN; Connector Systems:Wire-to-Boar
AMP Header
Discrete wire to board — 2-piece interconnection. Insulation displacement wire termination. MTA Post Headers: 0.100" Centers. Insulation: Polyester. UL94V-0 rated. Natural color. Posts: Tin-plated copper alloy. Meets the material requirements to Table 23.1 of UL 1410 Standards for Television Receiver and Video Products (Wire-to-post connectors only). UL Recognized File No. E 28476. CSA Certified File No. LR17189.
Copper alloy contact, polyester housing, copper alloy solder tail
| Richardson RFPD | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 640452-3 | A19330-ND | 90F4270 | 70083772 |
| Product Name | Header | Headers, Male Pins | Wire-Board Connector Header, 3 Position, 0.1In; Connector Systems Amp - Te Connectivity | Header; MTA-100; 3; 250 VAC; Polyester;Tin; Copper Alloy; 0.100 in.; Tin; AMP |
| Category | Wire to Board Connector | |||
| Connector Type | Header Connector | Header Connector; Header | Wire to Board Connector | |
| Termination | Through-Hole | Through Hole Straight | Solder | |
| Mounting | PCB | Through Hole | PC Mount | |
| Voltage Rating | 250 volts | 250 volts | 250 volts |