"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
CONN HEADER VERT .100 8POS 30AU
CONN HEADER VERT 8POS 2.54MM
| DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A23941-ND | 792-641215-8 | 641215-8 |
| Product Name | Headers, Male Pins | CONN HEADER VERT .100 8POS 30AU | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | Through Hole |
| Voltage Rating | 250 volts | 250 volts | 250 volts |
| Number of Contacts | 8 # |