TE Connectivity Terminals 640917-2

Description
RECEPT,PIDG FASTON 22-18 187
Request a Quote Datasheet
Description
RECEPT,PIDG FASTON 22-18 187
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - 640917-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminals
640917-2
Terminals 640917-2
RECEPT,PIDG FASTON 22-18 187

RECEPT,PIDG FASTON 22-18 187

Buy Now
Singapore, Singapore
300V Electronic Connector
392-640917-2
300V Electronic Connector 392-640917-2
PIDG Receptacle, Female, 22-18 AWG, 300V, Tin Plated Brass Product overview: 640917-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-640917-2 can be used for catalog matching and distributor lookup.

PIDG Receptacle, Female, 22-18 AWG, 300V, Tin Plated Brass Product overview: 640917-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-640917-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1365045-640917-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1365045-640917-2
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1365045-640917-2
Win Source Part Number: 1365045-640917-2 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston, PIDG Package: Tape & Reel (TR) Product Status: Active Base Product Number: 640917 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 18-22 AWG Contact Finish: Tin Insulation: Non-Mating End Insulated Length - Overall: 0.800" (20.32mm) Color: Red Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.187" (4.75mm) Tab Thickness: 0.020" (0.51mm) Tab Length: 0.250" (6.35mm) Insulation Diameter: 0.135" (3.43mm)

Win Source Part Number: 1365045-640917-2
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston, PIDG
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 640917
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 18-22 AWG
Contact Finish: Tin
Insulation: Non-Mating End Insulated
Length - Overall: 0.800" (20.32mm)
Color: Red
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.020" (0.51mm)
Tab Length: 0.250" (6.35mm)
Insulation Diameter: 0.135" (3.43mm)

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A0909TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A0909TR-ND
Quick Connects, Quick Disconnect Connectors A0909TR-ND
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"

"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A0909CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A0909CT-ND
Quick Connects, Quick Disconnect Connectors A0909CT-ND
"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"

"0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
640917-2
Terminals 640917-2
Terminals PIDG RECP 22-18 REEL

Terminals PIDG RECP 22-18 REEL

Buy Now Datasheet
Terminal, Female Disconnect, 0.187In Red; Product Range Amp - Te Connectivity - 21K6636 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 0.187In Red; Product Range Amp - Te Connectivity
21K6636
Terminal, Female Disconnect, 0.187In Red; Product Range Amp - Te Connectivity 21K6636
TERMINAL, FEMALE DISCONNECT, 0.187IN RED; Product Range:PIDG FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 0.187IN RED; Product Range:PIDG FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
640917-2 Rohs Compliant Amp - Te Connectivity - 84AC3940 - Newark, An Avnet Company
Chicago, IL, United States
640917-2 Rohs Compliant Amp - Te Connectivity
84AC3940
640917-2 Rohs Compliant Amp - Te Connectivity 84AC3940
640917-2 ROHS COMPLIANT: YES

640917-2 ROHS COMPLIANT: YES

Supplier's Site
640917-2 Mini-Reel Recept,pidg Faston 22-18 187 Rohs Compliant Amp - Te Connectivity - 87X3266 - Newark, An Avnet Company
Chicago, IL, United States
640917-2 Mini-Reel Recept,pidg Faston 22-18 187 Rohs Compliant Amp - Te Connectivity
87X3266
640917-2 Mini-Reel Recept,pidg Faston 22-18 187 Rohs Compliant Amp - Te Connectivity 87X3266
640917-2 Mini-Reel RECEPT,PIDG FASTON 22-18 187 RoHS Compliant: Yes

640917-2 Mini-Reel RECEPT,PIDG FASTON 22-18 187 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 640917-2 392-640917-2 1365045-640917-2 A0909TR-ND 640917-2 21K6636 84AC3940
Product Name Terminals 300V Electronic Connector Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Terminals Terminal, Female Disconnect, 0.187In Red; Product Range Amp - Te Connectivity 640917-2 Rohs Compliant Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Termination Receptacle Crimp Crimp
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products