TE Connectivity Rectangular Connector Accessories 640550-2

Description
Connector Cap (Cover), Dust For MTA-100 Series
Request a Quote Datasheet
Description
Connector Cap (Cover), Dust For MTA-100 Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Accessories - A19250-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A19250-ND
Rectangular Connector Accessories A19250-ND
Connector Cap (Cover), Dust For MTA-100 Series

Connector Cap (Cover), Dust For MTA-100 Series

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Accessories - 1021940-640550-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Accessories
1021940-640550-2
Connectors, Interconnects - Rectangular Connectors - Accessories 1021940-640550-2
Win Source Part Number: 1021940-640550-2 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: MTA-100 Number of Positions: 2 Features: Closed End Package: Bulk Accessory Type: Cap (Cover), Dust For Use With/Related Products: MTA-100 Series Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.8180 Mfr: TE Connectivity AMP Connectors Other Names: -640550-2-SI,A19250, 2266-640550-2,640550 2 Base Product Number: 640550

Win Source Part Number: 1021940-640550-2
Category: Connectors, Interconnects>Rectangular Connectors - Accessories
Series: MTA-100
Number of Positions: 2
Features: Closed End
Package: Bulk
Accessory Type: Cap (Cover), Dust
For Use With/Related Products: MTA-100 Series
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: -640550-2-SI,A19250,2266-640550-2,6405502
Base Product Number: 640550

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number A19250-ND 1021940-640550-2
Product Name Rectangular Connector Accessories Connectors, Interconnects - Rectangular Connectors - Accessories
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2001-1402-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - 7824D1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details
“N” Series T-Adapter: Female, Female, Female - SALE-9313 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details