TE Connectivity Quick Connects, Quick Disconnect Connectors 640919-2

Description
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A0910CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A0910CT-ND
Quick Connects, Quick Disconnect Connectors A0910CT-ND
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"

"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A0910TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A0910TR-ND
Quick Connects, Quick Disconnect Connectors A0910TR-ND
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"

"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Terminal, Female Disconnect 0.187In Blue, Full Reel; Product Range Amp - Te Connectivity - 26R1553 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect 0.187In Blue, Full Reel; Product Range Amp - Te Connectivity
26R1553
Terminal, Female Disconnect 0.187In Blue, Full Reel; Product Range Amp - Te Connectivity 26R1553
TERMINAL, FEMALE DISCONNECT 0.187IN BLUE, FULL REEL; Product Range:PIDG FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT 0.187IN BLUE, FULL REEL; Product Range:PIDG FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet
640919-2 Rohs Compliant Amp - Te Connectivity - 84AC3941 - Newark, An Avnet Company
Chicago, IL, United States
640919-2 Rohs Compliant Amp - Te Connectivity
84AC3941
640919-2 Rohs Compliant Amp - Te Connectivity 84AC3941
640919-2 ROHS COMPLIANT: YES

640919-2 ROHS COMPLIANT: YES

Supplier's Site
Female Quick Disconnect, 16Awg-14Awg; Product Range Amp - Te Connectivity - 95AC4589 - Newark, An Avnet Company
Chicago, IL, United States
Female Quick Disconnect, 16Awg-14Awg; Product Range Amp - Te Connectivity
95AC4589
Female Quick Disconnect, 16Awg-14Awg; Product Range Amp - Te Connectivity 95AC4589
FEMALE QUICK DISCONNECT, 16AWG-14AWG; Product Range:PIDG FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Insulator Colour:Blue RoHS Compliant: Yes

FEMALE QUICK DISCONNECT, 16AWG-14AWG; Product Range:PIDG FASTON 187 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.51mm; Tab Size - Imperial:0.187" x 0.02"; Wire Size AWG Min:16AWG; Insulator Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
640919-2
Terminals 640919-2
Terminals PIDG FASTON 16-18

Terminals PIDG FASTON 16-18

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A0910CT-ND 26R1553 84AC3941 640919-2
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect 0.187In Blue, Full Reel; Product Range Amp - Te Connectivity 640919-2 Rohs Compliant Amp - Te Connectivity Terminals
Gender Female / Jack Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 16 AWG 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CFexpress Card Host Connectors - 821101-1120020 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details