TE Connectivity Free Hanging, Panel Mount 640601-4

Description
4 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG
Request a Quote Datasheet
Description
4 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - A19702-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A19702-ND
Free Hanging, Panel Mount A19702-ND
4 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG

4 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG

Buy Now Datasheet
Wire-Board Connector Receptacle, 4Pos, 3.96Mm; Series Amp - Te Connectivity - 51F1429 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 4Pos, 3.96Mm; Series Amp - Te Connectivity
51F1429
Wire-Board Connector Receptacle, 4Pos, 3.96Mm; Series Amp - Te Connectivity 51F1429
WIRE-BOARD CONNECTOR RECEPTACLE, 4POS, 3.96MM; Series:MTA-156; Contact Termination:IDC / IDT; Gender:Receptacle; No. of Contacts:4; No. of Rows:1; Pitch Spacing:3.96mm; Contact Plating:Tin; Contact Material:Copper Alloy RoHS Compliant: No

WIRE-BOARD CONNECTOR RECEPTACLE, 4POS, 3.96MM; Series:MTA-156; Contact Termination:IDC / IDT; Gender:Receptacle; No. of Contacts:4; No. of Rows:1; Pitch Spacing:3.96mm; Contact Plating:Tin; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A19702-ND 51F1429
Product Name Free Hanging, Panel Mount Wire-Board Connector Receptacle, 4Pos, 3.96Mm; Series Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Powerpole ® 15-45 Finger Proof Housings Brown - 1327G21FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers