TE Connectivity Rectangular Wire & Cable Connectors & Housings 640581-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Connector Length : 39.37 MM  [1.55 INCH ] Connector Width : 7.62 MM  [.3 INCH ] Panel Thickness (Recommended) : .76 - 2.29 MM  [.03 - .09 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : PA 66 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : CSA, VDE, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Connector Length : 39.37 MM  [1.55 INCH ] Connector Width : 7.62 MM  [.3 INCH ] Panel Thickness (Recommended) : .76 - 2.29 MM  [.03 - .09 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : PA 66 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : CSA, VDE, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 640581-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
640581-1
Rectangular Wire & Cable Connectors & Housings 640581-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Connector Length : 39.37 MM  [1.55 INCH ] Connector Width : 7.62 MM  [.3 INCH ] Panel Thickness (Recommended) : .76 - 2.29 MM  [.03 - .09 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : PA 66 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : CSA, VDE, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 1

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Multiple Contact Types : Without

Dimensions


  • Connector Length : 39.37 MM  [1.55 INCH ]
  • Connector Width : 7.62 MM  [.3 INCH ]
  • Panel Thickness (Recommended) : .76 - 2.29 MM  [.03 - .09 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]
  • Housing Material : PA 66

Industry Standards


  • CSA Rating : LR 7189, Certified
  • Compatible With Agency/Standards Products : CSA, VDE, UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 640581-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
640581-1
Headers & Wire Housings 640581-1
06P UMNL PLUG HSG

06P UMNL PLUG HSG

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
640581-1
Headers & Wire Housings 640581-1
UMNL - Plug and Cap H

UMNL - Plug and Cap H

Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365932-640581-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365932-640581-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365932-640581-1
Win Source Part Number: 1365932-640581-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Universal MATE-N-LOK Package: Bulk Product Status: Active Base Product Number: 640581 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: White Connector Type: Plug Contact Type: Male or Female Number of Positions: 6 Number of Rows: 1 Fastening Type: Latch Lock Note: Contacts Not Included

Win Source Part Number: 1365932-640581-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Universal MATE-N-LOK
Package: Bulk
Product Status: Active
Base Product Number: 640581
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: White
Connector Type: Plug
Contact Type: Male or Female
Number of Positions: 6
Number of Rows: 1
Fastening Type: Latch Lock
Note: Contacts Not Included

Buy Now Datasheet
Singapore, Singapore
19A 600V Electronic Connector
340-640581-1
19A 600V Electronic Connector 340-640581-1
6P Wire-to-Wire Power Connector, 19A, 600V, Male, Crimp, Nylon Product overview: 640581-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-640581-1 can be used for catalog matching and distributor lookup.

6P Wire-to-Wire Power Connector, 19A, 600V, Male, Crimp, Nylon Product overview: 640581-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-640581-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Housings & Plugs - 6801878P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6801878P
Wire Housings & Plugs 6801878P
TE Connectivity 640581-1

TE Connectivity 640581-1

Supplier's Site
Wire Housings & Plugs - 6801878 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6801878
Wire Housings & Plugs 6801878
TE Connectivity 640581-1

TE Connectivity 640581-1

Supplier's Site
Wire Housings & Plugs - 1709460 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1709460
Wire Housings & Plugs 1709460
TE Connectivity 640581-1

TE Connectivity 640581-1

Supplier's Site
Rectangular Connector Housings - A14286-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A14286-ND
Rectangular Connector Housings A14286-ND
6 Rectangular Connectors - Housings Plug White

6 Rectangular Connectors - Housings Plug White

Buy Now Datasheet
Connectors - 640581-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
640581-1
Connectors 640581-1
06P UMNL PLUG HSG

06P UMNL PLUG HSG

Buy Now
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
640581-1
Connectors >> Rectangular Connectors Housings 640581-1
1x6P 6 1 带锁扣 - Rectangular Connectors Housings ROHS

1x6P 6 1 带锁扣 - Rectangular Connectors Housings ROHS

Supplier's Site Datasheet
CONNECTOR, SOFT SHELL, UNIVERSAL MATE-N-LOK, 6 POSITION, FREE HANGING, WHITE - 70084929 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONNECTOR, SOFT SHELL, UNIVERSAL MATE-N-LOK, 6 POSITION, FREE HANGING, WHITE
70084929
CONNECTOR, SOFT SHELL, UNIVERSAL MATE-N-LOK, 6 POSITION, FREE HANGING, WHITE 70084929
CONNECTOR, SOFT SHELL, UNIVERSAL MATE-N-LOK, 6 POSITION, FREE HANGING, WHITE

CONNECTOR, SOFT SHELL, UNIVERSAL MATE-N-LOK, 6 POSITION, FREE HANGING, WHITE

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Heilind Electronics, Inc. LCSC Electronics Technology (HK) Limited Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 640581-1 640581-1 1365932-640581-1 340-640581-1 6801878P 6801878 A14286-ND 640581-1 640581-1 70084929
Product Name Rectangular Wire & Cable Connectors & Housings Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 19A 600V Electronic Connector Wire Housings & Plugs Wire Housings & Plugs Rectangular Connector Housings Connectors Connectors >> Rectangular Connectors Housings CONNECTOR, SOFT SHELL, UNIVERSAL MATE-N-LOK, 6 POSITION, FREE HANGING, WHITE
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1-1337626-0 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
3 suppliers
Data Bus Connectors - 020929-000 - TE Connectivity
Specs
Termination Solder
View Details
2 suppliers
Automotive Connector Backshells - 7242355 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 1-1470107-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers