TE Connectivity Free Hanging, Panel Mount 640599-3

Description
3 Position Rectangular Receptacle Connector IDC Tin-Lead 18 AWG
Request a Quote Datasheet
Description
3 Position Rectangular Receptacle Connector IDC Tin-Lead 18 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - A19661-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A19661-ND
Free Hanging, Panel Mount A19661-ND
3 Position Rectangular Receptacle Connector IDC Tin-Lead 18 AWG

3 Position Rectangular Receptacle Connector IDC Tin-Lead 18 AWG

Buy Now Datasheet
Wire-Board Connector Receptacle, 3Pos, 3.96Mm; Series Amp - Te Connectivity - 90F5379 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 3Pos, 3.96Mm; Series Amp - Te Connectivity
90F5379
Wire-Board Connector Receptacle, 3Pos, 3.96Mm; Series Amp - Te Connectivity 90F5379
WIRE-BOARD CONNECTOR RECEPTACLE, 3POS, 3.96MM; Series:MTA-156; Contact Termination:IDC / IDT; Gender:Receptacle; No. of Contacts:3; No. of Rows:1; Pitch Spacing:3.96mm; Contact Plating:Tin; Contact Material:Copper Alloy RoHS Compliant: No

WIRE-BOARD CONNECTOR RECEPTACLE, 3POS, 3.96MM; Series:MTA-156; Contact Termination:IDC / IDT; Gender:Receptacle; No. of Contacts:3; No. of Rows:1; Pitch Spacing:3.96mm; Contact Plating:Tin; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A19661-ND 90F5379
Product Name Free Hanging, Panel Mount Wire-Board Connector Receptacle, 3Pos, 3.96Mm; Series Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data