TE Connectivity Rectangular Connector Contacts 641300-2

Description
Socket Contact Gold 18-26 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Gold 18-26 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A14196-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A14196-ND
Rectangular Connector Contacts A14196-ND
Socket Contact Gold 18-26 AWG Crimp

Socket Contact Gold 18-26 AWG Crimp

Buy Now Datasheet
Contacts - 641300-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
641300-2
Contacts 641300-2
MR RECPT AUPHBZ LP 26-18

MR RECPT AUPHBZ LP 26-18

Buy Now
Swedesboro, NJ, United States
Contacts
641300-2
Contacts 641300-2
MR MIN RECT CONN LP

MR MIN RECT CONN LP

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Singapore, Singapore
9A 250V Electronic Connector
332-641300-2
9A 250V Electronic Connector 332-641300-2
Female Crimp Connector, 9A, 250V, Gold Plated Bronze, 26-18 AWG Product overview: 641300-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-641300-2 can be used for catalog matching and distributor lookup.

Female Crimp Connector, 9A, 250V, Gold Plated Bronze, 26-18 AWG Product overview: 641300-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-641300-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Contact, Socket, 26-18Awg, Crimp; Product Range Amp - Te Connectivity - 50F675 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 26-18Awg, Crimp; Product Range Amp - Te Connectivity
50F675
Contact, Socket, 26-18Awg, Crimp; Product Range Amp - Te Connectivity 50F675
CONTACT, SOCKET, 26-18AWG, CRIMP; Product Range:MR Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:Miniature Rectangular Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 26-18AWG, CRIMP; Product Range:MR Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Gold Plated Contacts; For Use With:Miniature Rectangular Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A14196-ND 641300-2 332-641300-2 50F675
Product Name Rectangular Connector Contacts Contacts 9A 250V Electronic Connector Contact, Socket, 26-18Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 26 AWG ? to 18 AWG
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products