MTA, CST-100 II, MT-6 and SL Connectors and Headers
"Connector Header Through Hole 9 position 0.100"" (2.54mm)"
(640456-9) 09P MTA100 HDR ASSY F/L SQ STR Product overview: 640456-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640456-9 can be used for catalog matching and distributor lookup.
WIRE-BOARD CONNECTOR HEADER 9 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
AMP Friction Back Header
Discrete wire to board — 2-piece interconnection. Insulation displacement wire termination. MTA Post Headers: 0.100" Centers. Insulation: Polyester. UL94V-0 rated. Natural color. Posts: Tin-plated copper alloy. Meets the material requirements to Table 23.1 of UL 1410 Standards for Television Receiver and Video Products (Wire-to-post connectors only). UL Recognized File No. E 28476. CSA Certified File No. LR17189.
Copper alloy contact, polyester housing, copper alloy solder tail
| Richardson RFPD | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 640456-9 | A19473-ND | 316-640456-9 | 25H7940 | 70083649 |
| Product Name | Header | Headers, Male Pins | Electronic Connector | Wire-Board Connector Header 9 Position, 2.54Mm; Connector Systems Amp - Te Connectivity | Header, Friction Lock; MTA-100; 9; 250 VAC; Polyester; Tin; Copper Alloy; Tin |
| Category | Wire to Board Connector | ||||
| Connector Type | Header Connector | Header Connector; Header | Wire to Board Connector | ||
| Termination | Through-Hole | Through Hole Straight | Solder | ||
| Mounting | PCB | Through Hole | PC Mount | ||
| Voltage Rating | 250 volts | 250 volts | 250 volts |