TE Connectivity Free Hanging, Panel Mount 640427-3

Description
3 Position Rectangular Receptacle Connector IDC Tin-Lead 20 AWG
Request a Quote Datasheet
Description
3 Position Rectangular Receptacle Connector IDC Tin-Lead 20 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - A19591-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A19591-ND
Free Hanging, Panel Mount A19591-ND
3 Position Rectangular Receptacle Connector IDC Tin-Lead 20 AWG

3 Position Rectangular Receptacle Connector IDC Tin-Lead 20 AWG

Buy Now Datasheet
Wire-Board Connector Receptacle, 3 Position, 3.96Mm; Idc Connector Type Amp - Te Connectivity - 90F5365 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Receptacle, 3 Position, 3.96Mm; Idc Connector Type Amp - Te Connectivity
90F5365
Wire-Board Connector Receptacle, 3 Position, 3.96Mm; Idc Connector Type Amp - Te Connectivity 90F5365
WIRE-BOARD CONNECTOR RECEPTACLE, 3 POSITION, 3.96MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3.96mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: No

WIRE-BOARD CONNECTOR RECEPTACLE, 3 POSITION, 3.96MM; IDC Connector Type:IDC Receptacle; Contact Gender:Female; Pitch Spacing:3.96mm; No. of Rows:1 Row; No. of Contacts:3Contacts; Connector Mounting:Cable Mount; Gender:Receptacle RoHS Compliant: No

Supplier's Site Datasheet
03P Mta156 Conn Assy 20Awg Yel Amp - Te Connectivity - 77AC0105 - Newark, An Avnet Company
Chicago, IL, United States
03P Mta156 Conn Assy 20Awg Yel Amp - Te Connectivity
77AC0105
03P Mta156 Conn Assy 20Awg Yel Amp - Te Connectivity 77AC0105
03P MTA156 CONN ASSY 20AWG YEL

03P MTA156 CONN ASSY 20AWG YEL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A19591-ND 90F5365 77AC0105
Product Name Free Hanging, Panel Mount Wire-Board Connector Receptacle, 3 Position, 3.96Mm; Idc Connector Type Amp - Te Connectivity 03P Mta156 Conn Assy 20Awg Yel Amp - Te Connectivity
Mounting Free Hanging (In-Line) Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details