TE Connectivity Free Hanging, Panel Mount 640440-3

Description
3 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG
Request a Quote Datasheet
Description
3 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - A19010-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
A19010-ND
Free Hanging, Panel Mount A19010-ND
3 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG

3 Position Rectangular Receptacle Connector IDC Tin-Lead 22 AWG

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Downers Grove, IL, United States
Rectangular Connector
640440-3
Rectangular Connector 640440-3
MTA, CST-100 II, MT-6 and SL Connectors and Headers

MTA, CST-100 II, MT-6 and SL Connectors and Headers

Supplier's Site
CONN RCPT 3P IDC 22AWG TIN-LEAD - 792-640440-3 - Utmel Electronic Limited
Hong Kong, China
CONN RCPT 3P IDC 22AWG TIN-LEAD
792-640440-3
CONN RCPT 3P IDC 22AWG TIN-LEAD 792-640440-3
CONN RCPT 3P IDC 22AWG TIN-LEAD

CONN RCPT 3P IDC 22AWG TIN-LEAD

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A19010-ND 640440-3 640440-3 792-640440-3
Product Name Free Hanging, Panel Mount Rectangular Connector CONN RCPT 3P IDC 22AWG TIN-LEAD
Geometry Right Angle Right Angle; Right Angle
Mounting Free Hanging (In-Line), Right Angle Free-Hanging Cable, Free Hanging
Contact Size (AWG) 22 AWG
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1515-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
ARINC 628 Connectors: Signal and Power Plastic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details