"Connector Header Through Hole 12 position 0.165"" (4.20mm)"
PLUG & SOCKET CONN, HEADER, 12POS, 4.2MM; Connector Systems:Wire-to-Boar
12P MR HDR ASSY V0
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A14231-ND | 92F9107 | 42AJ5645 |
| Product Name | Headers, Male Pins | Plug & Socket Conn, Header, 12Pos, 4.2Mm; Connector Systems Amp - Te Connectivity | 12P Mr Hdr Assy V0 Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | |
| Mounting | Through Hole | ||
| Voltage Rating | 250 volts |