TE Connectivity Headers, Male Pins 640453-4

Description
"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A1917-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A1917-ND
Headers, Male Pins A1917-ND
"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
5A Electronic Connector
316-640453-4
5A Electronic Connector 316-640453-4
4 Pos 2.54mm RA Solder Header, Male, Tin, 5A Product overview: 640453-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640453-4 can be used for catalog matching and distributor lookup.

4 Pos 2.54mm RA Solder Header, Male, Tin, 5A Product overview: 640453-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640453-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire-Board Connector Header, 4 Position, 0.1In; Connector Systems Amp - Te Connectivity - 51F3883 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header, 4 Position, 0.1In; Connector Systems Amp - Te Connectivity
51F3883
Wire-Board Connector Header, 4 Position, 0.1In; Connector Systems Amp - Te Connectivity 51F3883
WIRE-BOARD CONNECTOR HEADER, 4 POSITION, 0.1IN; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER, 4 POSITION, 0.1IN; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Header; MTA-100; 4; 250 VAC; Polyester;Tin; Copper Alloy; 0.100 in.; Tin; AMP - 70083778 - Allied Electronics, Inc.
Fort Worth, TX, USA
Header; MTA-100; 4; 250 VAC; Polyester;Tin; Copper Alloy; 0.100 in.; Tin; AMP
70083778
Header; MTA-100; 4; 250 VAC; Polyester;Tin; Copper Alloy; 0.100 in.; Tin; AMP 70083778
AMP Header Discrete wire to board — 2-piece interconnection. Insulation displacement wire termination. MTA Post Headers: 0.100" Centers. Insulation: Polyester. UL94V-0 rated. Natural color. Posts: Tin-plated copper alloy. Meets the material requirements to Table 23.1 of UL 1410 Standards for Television Receiver and Video Products (Wire-to-post connectors only). UL Recognized File No. E 28476. CSA Certified File No. LR17189. Copper alloy contact, polyester housing, copper alloy solder tail

AMP Header
Discrete wire to board — 2-piece interconnection. Insulation displacement wire termination. MTA Post Headers: 0.100" Centers. Insulation: Polyester. UL94V-0 rated. Natural color. Posts: Tin-plated copper alloy. Meets the material requirements to Table 23.1 of UL 1410 Standards for Television Receiver and Video Products (Wire-to-post connectors only). UL Recognized File No. E 28476. CSA Certified File No. LR17189.
Copper alloy contact, polyester housing, copper alloy solder tail

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A1917-ND 316-640453-4 51F3883 70083778
Product Name Headers, Male Pins 5A Electronic Connector Wire-Board Connector Header, 4 Position, 0.1In; Connector Systems Amp - Te Connectivity Header; MTA-100; 4; 250 VAC; Polyester;Tin; Copper Alloy; 0.100 in.; Tin; AMP
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole, Right Angle PC Mount
Voltage Rating 250 volts 250 volts 250 volts
Number of Contacts 4 #
Gender Male / Plug
Unlock Full Specs
to access all available technical data