TE Connectivity Headers, Male Pins 640500-2

Description
"Connector Header Through Hole 6 position 0.165"" (4.20mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 6 position 0.165"" (4.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A14207-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A14207-ND
Headers, Male Pins A14207-ND
"Connector Header Through Hole 6 position 0.165"" (4.20mm)"

"Connector Header Through Hole 6 position 0.165"" (4.20mm)"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 9A Electronic Connector
316-640500-2
Through-Hole 9A Electronic Connector 316-640500-2
6P 4.2mm Pitch Wire-to-Board Header, 9A, Gold, Through Hole, Red Product overview: 640500-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 9A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 9A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640500-2 can be used for catalog matching and distributor lookup.

6P 4.2mm Pitch Wire-to-Board Header, 9A, Gold, Through Hole, Red Product overview: 640500-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 9A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 9A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-640500-2 can be used for catalog matching and distributor lookup.

Supplier's Site
Plug & Socket Connector, Header, 6 Position, 4.2Mm; Product Range Amp - Te Connectivity - 95F2689 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 6 Position, 4.2Mm; Product Range Amp - Te Connectivity
95F2689
Plug & Socket Connector, Header, 6 Position, 4.2Mm; Product Range Amp - Te Connectivity 95F2689
PLUG & SOCKET CONNECTOR, HEADER, 6 POSITION, 4.2MM; Product Range:MR Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:4.2mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; Connector Mounting:PCB Mount RoHS Compliant: No

PLUG & SOCKET CONNECTOR, HEADER, 6 POSITION, 4.2MM; Product Range:MR Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:4.2mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; Connector Mounting:PCB Mount RoHS Compliant: No

Supplier's Site Datasheet
06P Mr Hdr Assy V0 Amp - Te Connectivity - 77AC0154 - Newark, An Avnet Company
Chicago, IL, United States
06P Mr Hdr Assy V0 Amp - Te Connectivity
77AC0154
06P Mr Hdr Assy V0 Amp - Te Connectivity 77AC0154
06P MR HDR ASSY V0

06P MR HDR ASSY V0

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A14207-ND 316-640500-2 95F2689 77AC0154
Product Name Headers, Male Pins Through-Hole 9A Electronic Connector Plug & Socket Connector, Header, 6 Position, 4.2Mm; Product Range Amp - Te Connectivity 06P Mr Hdr Assy V0 Amp - Te Connectivity
Connector Type Header Connector; Header
Mounting Through Hole PCB Mount
Voltage Rating 250 volts 250 volts
Current Rating 6.0 amps 9.0 amps
Unlock Full Specs
to access all available technical data