CONN SOCKET 18-26AWG CRIMP TIN
Female Bronze Signal Connector, 9A, 250V, Crimp, 26-18 AWG Product overview: 641300-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 9A, 250V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-641300-1 can be used for catalog matching and distributor lookup.
Connectors
Manufacturer: TE Connectivity
Win Source Part Number: 907678-641300-1
Series: MR (Miniature Rectangular)
Features: Socket Contact Tin 18-26 AWG Crimp
Package: Bulk
Family Name: 641300
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
HTSUS: 8536.90.4000
Other Part Number: 2266-641300-1, 6413001, A14197
CONTACT, SOCKET, 18AWG, CRIMP; Product Range:MR Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP MR Series Housing Connectors RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 641300-1 | 17-641300-1-ND | 332-641300-1 | 641300-1 | 907678-641300-1 | 95AC0719 |
| Product Name | Connectors | Rectangular Connector Contacts | 9A 250V Electronic Connector | Rectangular Connectors - 641300-1 | Contact, Socket, 18Awg, Crimp; Product Range Amp - Te Connectivity | |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | ||||
| Contact Size (AWG) | 18 to 26 AWG | ? to 18 AWG | ||||
| Gender | Female / Jack |