TE Connectivity Quick Connects, Quick Disconnect Connectors 640929-1

Description
"0.110"" (2.79mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet
Description
"0.110"" (2.79mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A0912-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A0912-ND
Quick Connects, Quick Disconnect Connectors A0912-ND
"0.110"" (2.79mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"

"0.110"" (2.79mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"

Buy Now Datasheet
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1365026-640929-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1365026-640929-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1365026-640929-1
Win Source Part Number: 1365026-640929-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston, PIDG Package: Bulk Product Status: Active Base Product Number: 640929 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-16 AWG Contact Finish: Tin Insulation: Non-Mating End Insulated Length - Overall: 0.800" (20.32mm) Color: Blue Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.110" (2.79mm) Tab Thickness: 0.020" (0.51mm) Tab Length: 0.250" (6.35mm) Insulation Diameter: 0.170" (4.32mm)

Win Source Part Number: 1365026-640929-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston, PIDG
Package: Bulk
Product Status: Active
Base Product Number: 640929
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-16 AWG
Contact Finish: Tin
Insulation: Non-Mating End Insulated
Length - Overall: 0.800" (20.32mm)
Color: Blue
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.110" (2.79mm)
Tab Thickness: 0.020" (0.51mm)
Tab Length: 0.250" (6.35mm)
Insulation Diameter: 0.170" (4.32mm)

Buy Now Datasheet
Terminals - 640929-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminals
640929-1
Terminals 640929-1
RECEPT,PIDG FASTON 16-14 110

RECEPT,PIDG FASTON 16-14 110

Buy Now
Singapore, Singapore
300V Electronic Connector
392-640929-1
300V Electronic Connector 392-640929-1
Faston PIDG Receptacle, 14-16 AWG, 300V, Female, Tin Product overview: 640929-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-640929-1 can be used for catalog matching and distributor lookup.

Faston PIDG Receptacle, 14-16 AWG, 300V, Female, Tin Product overview: 640929-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-640929-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
640929-1
Terminals 640929-1
Terminals PIDG RECPT 16-14 AWG blue

Terminals PIDG RECPT 16-14 AWG blue

Buy Now Datasheet
Female Disconnect, 2.8Mm, 16-14Awg, Blue; Product Range Amp - Te Connectivity - 24Y9971 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 2.8Mm, 16-14Awg, Blue; Product Range Amp - Te Connectivity
24Y9971
Female Disconnect, 2.8Mm, 16-14Awg, Blue; Product Range Amp - Te Connectivity 24Y9971
FEMALE DISCONNECT, 2.8MM, 16-14AWG, BLUE; Product Range:PIDG FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 2.8MM, 16-14AWG, BLUE; Product Range:PIDG FASTON 110 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:2.8mm x 0.51mm; Tab Size - Imperial:0.11" x 0.02"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A0912-ND 1365026-640929-1 640929-1 392-640929-1 640929-1 24Y9971
Product Name Quick Connects, Quick Disconnect Connectors Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Terminals 300V Electronic Connector Terminals Female Disconnect, 2.8Mm, 16-14Awg, Blue; Product Range Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 14 to 16 AWG 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products